Texas Instruments MSP430FW429 MSP430FW42x Mixed Signal Microcontroller MSP430FW429IPMR

Description
MSP430FW42x Mixed Signal Microcontroller 64-LQFP
Request a Quote Datasheet
Description
MSP430FW42x Mixed Signal Microcontroller 64-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FW429 MSP430FW42x Mixed Signal Microcontroller - MSP430FW429IPMR - Texas Instruments
Dallas, TX, United States
MSP430FW429 MSP430FW42x Mixed Signal Microcontroller
MSP430FW429IPMR
MSP430FW429 MSP430FW42x Mixed Signal Microcontroller MSP430FW429IPMR
MSP430FW42x Mixed Signal Microcontroller 64-LQFP

MSP430FW42x Mixed Signal Microcontroller 64-LQFP

Buy Now Datasheet
Microcontrollers - 296-28309-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-28309-2-ND
Microcontrollers 296-28309-2-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430FW429IPMR - 789817-MSP430FW429IPMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FW429IPMR
789817-MSP430FW429IPMR
Embedded - Embedded - Microcontrollers - MSP430FW429IPMR 789817-MSP430FW429IPMR
Manufacturer: Texas Instruments Win Source Part Number: 789817-MSP430FW429IP MR Series: MSP430x4xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 8MHz Package: 64-LQFP Core Size: 16-Bit Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 60KB (60K x 8 + 256B) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: Slope A/D Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430FW429 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): MAXQ617V-L000+TW; MAXQ613J-UEI+; MAXQ610J-2519+T; MAXQ610J-2519+; Introduction Date: September 15, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789817-MSP430FW429IPMR
Series: MSP430x4xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 8MHz
Package: 64-LQFP
Core Size: 16-Bit
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 60KB (60K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: Slope A/D
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430FW429
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): MAXQ617V-L000+TW; MAXQ613J-UEI+; MAXQ610J-2519+T; MAXQ610J-2519+;
Introduction Date: September 15, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU
685-MSP430FW429IPMR
16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU 685-MSP430FW429IPMR
16-bit MCU, 8MHz, 60KB Flash, 2KB RAM, 48 GPIO, LQFP Product overview: MSP430FW429IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FW429IPMR can be used for catalog matching and distributor lookup.

16-bit MCU, 8MHz, 60KB Flash, 2KB RAM, 48 GPIO, LQFP Product overview: MSP430FW429IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FW429IPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430FW429IPMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FW429IPMR
Embedded - Microcontrollers MSP430FW429IPMR
IC MCU 16BIT 60KB FLASH 64LQFP

IC MCU 16BIT 60KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FW429IPMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FW429IPMR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FW429IPMR
IC MCU 16BIT 60KB FLASH 64LQFP

IC MCU 16BIT 60KB FLASH 64LQFP

Supplier's Site
Microcontrollers - MSP430FW429IPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FW429IPMR
Microcontrollers MSP430FW429IPMR
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now
Microcontrollers - MSP430FW429IPMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FW429IPMR
Microcontrollers MSP430FW429IPMR
IC MCU 16BIT 60KB FLASH 64LQFP

IC MCU 16BIT 60KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FW429IPMR
16-bit Microcontrollers - MCU MSP430FW429IPMR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FW429IPMR 296-28309-2-ND 789817-MSP430FW429IPMR 685-MSP430FW429IPMR MSP430FW429IPMR MSP430FW429IPMR MSP430FW429IPMR MSP430FW429IPMR MSP430FW429IPMR
Product Name MSP430FW429 MSP430FW42x Mixed Signal Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - MSP430FW429IPMR 16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit
RAM 2 KB 2 KB 60 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products