DigiKey Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
Page:
1
50
100
120
130
140
150
160
170
173
174
175
176
177
178
179
180
181
182
183
184
185
190
200
210
220
230
235
| Product Name | Notes |
|---|---|
| 1µH Shielded Wirewound Inductor 1.05A 120mOhm Max Nonstandard | |
| 1µH Shielded Wirewound Inductor 1.41A 84mOhm Max Nonstandard | |
| 1µH Shielded Wirewound Inductor 1.49A 60mOhm Max Nonstandard | |
| 1µH Shielded Wirewound Inductor 1.4A 78mOhm Max Nonstandard | |
| 1µH Shielded Wirewound Inductor 1.5A 72mOhm Max Nonstandard | |
| 1µH Shielded Wirewound Inductor 1.83A 36mOhm Max Nonstandard | |
| 1µH Shielded Wirewound Inductor 2.1A 36mOhm Max Nonstandard | |
| 1µH Shielded Wirewound Inductor 3.2A 30mOhm Max Nonstandard | |
| 1µH Shielded Wirewound Inductor 4.2A 18.2mOhm Max Nonstandard | |
| 1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric) | |
| 1.2µH Shielded Wirewound Inductor 2.3A 30mOhm Nonstandard | |
| 1.2µH Unshielded Wirewound Inductor 390mA 750mOhm Max 1210 (3225 Metric) | |
| 1.3µH Shielded Wirewound Inductor 4A 20.8mOhm Max Nonstandard | |
| 1.3µH Shielded Wirewound Inductor 9A 8.84mOhm Max Nonstandard | |
| 1.4µH Shielded Wirewound Inductor 7A 9.1mOhm Max Nonstandard | |
| 1.5µH Shielded Wirewound Inductor 1.16A 132mOhm Max Nonstandard | |
| 1.5µH Shielded Wirewound Inductor 1.3A 96mOhm Max Nonstandard | |
| 1.5µH Shielded Wirewound Inductor 1.4A 72mOhm Max Nonstandard | |
| 1.5µH Shielded Wirewound Inductor 1.82A 48mOhm Max Nonstandard | |
| 1.5µH Shielded Wirewound Inductor 3.2A 31.2mOhm Max Nonstandard | |
| 1.5µH Shielded Wirewound Inductor 3.6A 26mOhm Max Nonstandard | |
| 1.5µH Shielded Wirewound Inductor 4.2A 20.8mOhm Max Nonstandard | |
| 1.5µH Unshielded Wirewound Inductor 370mA 850mOhm Max 1210 (3225 Metric) | |
| 1.8µH Shielded Wirewound Inductor 3.7A 23.4mOhm Max Nonstandard | |
| 1.8µH Unshielded Wirewound Inductor 350mA 900mOhm Max 1210 (3225 Metric) | |
| 10µH Shielded Inductor 1.2A 130mOhm Max Nonstandard | |
| 10µH Shielded Inductor 2.2A 52mOhm Max Nonstandard | |
| 10µH Shielded Wirewound Inductor 1.3A 85mOhm Nonstandard | |
| 10µH Shielded Wirewound Inductor 1.4A 150mOhm Max Nonstandard | |
| 10µH Shielded Wirewound Inductor 1.9A 84.5mOhm Max Nonstandard | |
| 10µH Shielded Wirewound Inductor 1A 282mOhm Max Nonstandard | |
| 10µH Shielded Wirewound Inductor 2.1A 72.8mOhm Max Nonstandard | |
| 10µH Shielded Wirewound Inductor 2.5A 61.1mOhm Max Nonstandard | |
| 10µH Shielded Wirewound Inductor 3.1A 44.2mOhm Max Nonstandard | |
| 10µH Shielded Wirewound Inductor 4.1A 32.5mOhm Max Nonstandard | |
| 10µH Shielded Wirewound Inductor 450mA 828mOhm Max Nonstandard | |
| 10µH Shielded Wirewound Inductor 510mA 540mOhm Max Nonstandard | |
| 10µH Shielded Wirewound Inductor 600mA 456mOhm Max Nonstandard | |
| 10µH Shielded Wirewound Inductor 630mA 348mOhm Max Nonstandard | |
| 10µH Shielded Wirewound Inductor 710mA 276mOhm Max Nonstandard | |
| 10µH Shielded Wirewound Inductor 770mA 288mOhm Max Nonstandard | |
| 10µH Shielded Wirewound Inductor 840mA 216mOhm Max Nonstandard | |
| 10µH Unshielded Wirewound Inductor 150mA 2.1Ohm Max 1210 (3225 Metric) | |
| 100µH Shielded Wirewound Inductor 1A 377mOhm Max Nonstandard | |
| 100µH Shielded Wirewound Inductor 270mA 1.8Ohm Max Nonstandard | |
| 100µH Shielded Wirewound Inductor 320mA 2.616Ohm Max Nonstandard | |
| 100µH Shielded Wirewound Inductor 660mA 780mOhm Max Nonstandard | |
| 100µH Shielded Wirewound Inductor 700mA 650mOhm Max Nonstandard | |
| 100µH Unshielded Wirewound Inductor 1.2A 271.7mOhm Max Nonstandard | |
| 100µH Unshielded Wirewound Inductor 40mA 10Ohm Max 1210 (3225 Metric) | |
| 100nH Unshielded Wirewound Inductor 280mA 800mOhm Max 1008 (2520 Metric) | |
| 100nH Unshielded Wirewound Inductor 450mA 440mOhm 1210 (3225 Metric) | |
| 100nH Unshielded Wirewound Inductor 450mA 440mOhm Max 1210 (3225 Metric) | |
| 10nH Unshielded Wirewound Inductor 450mA 130mOhm Max 1210 (3225 Metric) | |
| 12µH Unshielded Wirewound Inductor 140mA 2.5Ohm Max 1210 (3225 Metric) | |
| 120µH Unshielded Wirewound Inductor 70mA 11Ohm Max 1210 (3225 Metric) | |
| 120nH Unshielded Wirewound Inductor 450mA 220mOhm Max 1210 (3225 Metric) | |
| 120nH Unshielded Wirewound Inductor 550mA 300mOhm Max 1008 (2520 Metric) | |
| 12nH Unshielded Wirewound Inductor 450mA 140mOhm Max 1210 (3225 Metric) | |
| 15µH Shielded Wirewound Inductor 1.1A 110mOhm Nonstandard | |
| 15µH Shielded Wirewound Inductor 1.8A 104mOhm Max Nonstandard | |
| 15µH Shielded Wirewound Inductor 1.8A 123.5mOhm Max Nonstandard | |
| 15µH Shielded Wirewound Inductor 1.9A 100.1mOhm Max Nonstandard | |
| 15µH Shielded Wirewound Inductor 2.4A 65mOhm Max Nonstandard | |
| 15µH Shielded Wirewound Inductor 370mA 1.224Ohm Max Nonstandard | |
| 15µH Shielded Wirewound Inductor 400mA 888mOhm Max Nonstandard | |
| 15µH Shielded Wirewound Inductor 485mA 540mOhm Max Nonstandard | |
| 15µH Shielded Wirewound Inductor 510mA 612mOhm Max Nonstandard | |
| 15µH Shielded Wirewound Inductor 560mA 432mOhm Max Nonstandard | |
| 15µH Shielded Wirewound Inductor 600mA 480mOhm Max Nonstandard | |
| 15µH Shielded Wirewound Inductor 650mA 300mOhm Max Nonstandard | |
| 15µH Shielded Wirewound Inductor 790mA 396mOhm Max Nonstandard | |
| 15µH Unshielded Wirewound Inductor 130mA 2.8Ohm Max 1210 (3225 Metric) | |
| 15µH Unshielded Wirewound Inductor 3.2A 45.5mOhm Max Nonstandard | |
| 150µH Shielded Wirewound Inductor 220mA 3Ohm Max Nonstandard | |
| 150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric) | |
| 150nH Unshielded Wirewound Inductor 450mA 250mOhm Max 1210 (3225 Metric) | |
| 150nH Unshielded Wirewound Inductor 500mA 350mOhm Max 1008 (2520 Metric) | |
| 15nH Unshielded Wirewound Inductor 450mA 160mOhm Max 1210 (3225 Metric) | |
| 18µH Unshielded Wirewound Inductor 120mA 3.3Ohm Max 1210 (3225 Metric) | |
| 180µH Unshielded Wirewound Inductor 60mA 17Ohm Max 1210 (3225 Metric) | |
| 180nH Unshielded Wirewound Inductor 450mA 280mOhm Max 1210 (3225 Metric) | |
| 180nH Unshielded Wirewound Inductor 460mA 400mOhm Max 1008 (2520 Metric) | |
| 18nH Unshielded Wirewound Inductor 450mA 180mOhm Max 1210 (3225 Metric) | |
| 2µH Shielded Wirewound Inductor 6.3A 11.7mOhm Max Nonstandard | |
| 2.1µH Shielded Wirewound Inductor 8.3A 10.4mOhm Max Nonstandard | |
| 2.2µH Shielded Inductor 2.5A 42mOhm Max Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 1.1A 114mOhm Max Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 1.2A 108mOhm Max Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 1.2A 96mOhm Max Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 1.44A 72mOhm Max Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 1.5A 72mOhm Max Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 2.7A 40.8mOhm Max Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 3.5A 28.6mOhm Max Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 3.7A 26mOhm Max Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 890mA 180mOhm Max Nonstandard | |
| 2.2µH Unshielded Wirewound Inductor 320mA 1Ohm Max 1210 (3225 Metric) | |
| 2.3µH Shielded Wirewound Inductor 1.97A 40mOhm Nonstandard | |
| 2.3µH Shielded Wirewound Inductor 3.5A 27.3mOhm Max Nonstandard | |
| 2.5µH Shielded Wirewound Inductor 1.73A 108mOhm Max Nonstandard | |
| 2.7µH Unshielded Wirewound Inductor 290mA 1.1Ohm Max 1210 (3225 Metric) | |
| 2.9µH Shielded Wirewound Inductor 7.3A 12.09mOhm Max Nonstandard | |
| 22µH Shielded Inductor 770mA 300mOhm Max Nonstandard | |
| 22µH Shielded Wirewound Inductor 1.4A 163.8mOhm Max Nonstandard | |
| 22µH Shielded Wirewound Inductor 1.4A 175.5mOhm Max Nonstandard | |
| 22µH Shielded Wirewound Inductor 1.5A 149.5mOhm Max Nonstandard | |
| 22µH Shielded Wirewound Inductor 2.2A 85.8mOhm Max Nonstandard | |
| 22µH Shielded Wirewound Inductor 350mA 1.236Ohm Max Nonstandard | |
| 22µH Shielded Wirewound Inductor 400mA 1.044Ohm Max Nonstandard | |
| 22µH Shielded Wirewound Inductor 420mA 756mOhm Max Nonstandard | |
| 22µH Shielded Wirewound Inductor 470mA 624mOhm Max Nonstandard | |
| 22µH Shielded Wirewound Inductor 540mA 576mOhm Max Nonstandard | |
| 22µH Shielded Wirewound Inductor 590mA 432mOhm Max Nonstandard | |
| 22µH Shielded Wirewound Inductor 630mA 636mOhm Max Nonstandard | |
| 22µH Shielded Wirewound Inductor 900mA 165mOhm Nonstandard | |
| 22µH Shielded Wirewound Inductor 950mA 348mOhm Max Nonstandard | |
| 22µH Unshielded Wirewound Inductor 110mA 3.7Ohm Max 1210 (3225 Metric) | |
| 22µH Unshielded Wirewound Inductor 2.5A 58.5mOhm Max Nonstandard | |
| 220µH Shielded Wirewound Inductor 170mA 4.8Ohm Max Nonstandard | |
| 220µH Unshielded Wirewound Inductor 50mA 21Ohm Max 1210 (3225 Metric) | |
| 220µH Unshielded Wirewound Inductor 800mA 585mOhm Max Nonstandard | |
| 220nH Unshielded Wirewound Inductor 430mA 500mOhm Max 1008 (2520 Metric) | |
| 220nH Unshielded Wirewound Inductor 450mA 320mOhm Max 1210 (3225 Metric) | |
| 22nH Unshielded Wirewound Inductor 450mA 200mOhm Max 1210 (3225 Metric) | |
| 27µH Unshielded Wirewound Inductor 80mA 5Ohm Max 1210 (3225 Metric) | |
| 270µH Unshielded Wirewound Inductor 45mA 28Ohm Max 1210 (3225 Metric) | |
| 270nH Unshielded Wirewound Inductor 420mA 550mOhm Max 1008 (2520 Metric) | |
| 270nH Unshielded Wirewound Inductor 450mA 360mOhm Max 1210 (3225 Metric) | |
| 27nH Unshielded Wirewound Inductor 450mA 220mOhm Max 1210 (3225 Metric) | |
| 3µH Shielded Wirewound Inductor 3.2A 31.2mOhm Max Nonstandard | |
| 3µH Shielded Wirewound Inductor 3.4A 29.9mOhm Max Nonstandard | |
| 3.3µH Shielded Inductor 2A 60mOhm Max Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 1.05A 120mOhm Max Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 1.23A 84mOhm Max Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 1.23A 96mOhm Max Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 2.6A 48mOhm Max Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 3.3A 35.1mOhm Max Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 820mA 216mOhm Max Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 940mA 168mOhm Max Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 980mA 156mOhm Max Nonstandard | |
| 3.3µH Unshielded Wirewound Inductor 185mA 1.9Ohm Max 1008 (2520 Metric) | |
| 3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric) | |
| 3.5µH Shielded Wirewound Inductor 1.7A 50mOhm Nonstandard | |
| 3.6µH Shielded Wirewound Inductor 4.9A 19.5mOhm Max Nonstandard | |
| 3.8µH Shielded Wirewound Inductor 6.8A 16.9mOhm Max Nonstandard | |
| 3.9µH Unshielded Wirewound Inductor 180mA 2.1Ohm Max 1008 (2520 Metric) | |
| 3.9µH Unshielded Wirewound Inductor 250mA 1.3Ohm Max 1210 (3225 Metric) | |
| 33µH Shielded Wirewound Inductor 1.1A 286mOhm Max Nonstandard | |
| 33µH Shielded Wirewound Inductor 1.2A 234mOhm Max Nonstandard | |
| 33µH Shielded Wirewound Inductor 1.4A 188.5mOhm Max Nonstandard | |
| 33µH Shielded Wirewound Inductor 1.7A 130mOhm Max Nonstandard | |
| 33µH Shielded Wirewound Inductor 275mA 1.86Ohm Max Nonstandard | |
| 33µH Shielded Wirewound Inductor 300mA 1.848Ohm Max Nonstandard | |
| 33µH Shielded Wirewound Inductor 330mA 1.236Ohm Max Nonstandard | |
| 33µH Shielded Wirewound Inductor 370mA 1.008Ohm Max Nonstandard | |
| 33µH Shielded Wirewound Inductor 420mA 972mOhm Max Nonstandard | |
| 33µH Shielded Wirewound Inductor 490mA 636mOhm Max Nonstandard | |
| 33µH Shielded Wirewound Inductor 530mA 840mOhm Max Nonstandard | |
| 33µH Shielded Wirewound Inductor 800mA 200mOhm Nonstandard | |
| 33µH Unshielded Wirewound Inductor 110mA 7.1Ohm Max 1008 (2520 Metric) | |
| 33µH Unshielded Wirewound Inductor 2.1A 85.8mOhm Max Nonstandard | |
| 33µH Unshielded Wirewound Inductor 70mA 5.6Ohm Max 1210 (3225 Metric) | |
| 330µH Unshielded Wirewound Inductor 40mA 34Ohm Max 1210 (3225 Metric) | |
| 330nH Unshielded Wirewound Inductor 400mA 600mOhm Max 1008 (2520 Metric) | |
| 330nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric) | |
| 33nH Unshielded Wirewound Inductor 450mA 240mOhm Max 1210 (3225 Metric) | |
| 39µH Unshielded Wirewound Inductor 65mA 6.4Ohm Max 1210 (3225 Metric) | |
| 39µH Unshielded Wirewound Inductor 90mA 9.5Ohm Max 1008 (2520 Metric) | |
| 390µH Unshielded Wirewound Inductor 35mA 36Ohm Max 1210 (3225 Metric) | |
| 390nH Unshielded Wirewound Inductor 375mA 650mOhm Max 1008 (2520 Metric) | |
| 390nH Unshielded Wirewound Inductor 450mA 450mOhm Max 1210 (3225 Metric) | |
| 39nH Unshielded Wirewound Inductor 450mA 270mOhm Max 1210 (3225 Metric) | |
| 4µH Shielded Wirewound Inductor 1.57A 126mOhm Max Nonstandard | |
| 4.5µH Shielded Wirewound Inductor 3A 40.3mOhm Max Nonstandard | |
| 4.7µH Shielded Inductor 1.6A 100mOhm Max Nonstandard | |
| 4.7µH Shielded Inductor 2.3A 50mOhm Max Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 1.04A 144mOhm Max Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 1.2A 108mOhm Max Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 1.6A 55mOhm Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 2A 69.6mOhm Max Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 3.1A 37.7mOhm Max Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 3A 40.3mOhm Max Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 4.1A 23.4mOhm Max Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 750mA 252mOhm Max Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 780mA 228mOhm Max Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 960mA 168mOhm Max Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 980mA 156mOhm Max Nonstandard | |
| 4.7µH Unshielded Wirewound Inductor 175mA 2.3Ohm Max 1008 (2520 Metric) | |
| 4.7µH Unshielded Wirewound Inductor 220mA 1.5Ohm Max 1210 (3225 Metric) | |
| 4.9µH Shielded Wirewound Inductor 6A 19.5mOhm Max Nonstandard | |
| 47µH Shielded Inductor 800mA 320mOhm Max Nonstandard | |
| 47µH Shielded Wirewound Inductor 1.1A 286mOhm Max Nonstandard | |
| 47µH Shielded Wirewound Inductor 1.4A 195mOhm Max Nonstandard | |
| 47µH Shielded Wirewound Inductor 235mA 2.46Ohm Max Nonstandard | |
| 47µH Shielded Wirewound Inductor 280mA 1.74Ohm Max Nonstandard | |
| 47µH Shielded Wirewound Inductor 280mA 2.172Ohm Max Nonstandard | |
| 47µH Shielded Wirewound Inductor 300mA 1.608Ohm Max Nonstandard | |
| 47µH Shielded Wirewound Inductor 370mA 1.2Ohm Max Nonstandard | |
| 47µH Shielded Wirewound Inductor 420mA 780mOhm Max Nonstandard | |
| 47µH Shielded Wirewound Inductor 460mA 1.26Ohm Max Nonstandard | |
| 47µH Shielded Wirewound Inductor 650mA 300mOhm Nonstandard | |
| 47µH Shielded Wirewound Inductor 900mA 403mOhm Max Nonstandard | |
| 47µH Shielded Wirewound Inductor 920mA 390mOhm Max Nonstandard | |
| 47µH Unshielded Wirewound Inductor 1.8A 119.6mOhm Max Nonstandard | |
| 47µH Unshielded Wirewound Inductor 60mA 7Ohm Max 1210 (3225 Metric) | |
| 47µH Unshielded Wirewound Inductor 80mA 11.1Ohm Max 1008 (2520 Metric) | |
| 470µH Unshielded Wirewound Inductor 25mA 40Ohm Max 1210 (3225 Metric) | |
| 470nH Unshielded Wirewound Inductor 350mA 680mOhm Max 1008 (2520 Metric) | |
| 470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric) | |
| 47nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1210 (3225 Metric) | |
| 5.3µH Shielded Wirewound Inductor 1.4A 150mOhm Max Nonstandard | |
| 5.6µH Unshielded Wirewound Inductor 170mA 2.5Ohm Max 1008 (2520 Metric) | |
| 5.6µH Unshielded Wirewound Inductor 200mA 1.6Ohm Max 1210 (3225 Metric) | |
| 56µH Unshielded Wirewound Inductor 55mA 8Ohm Max 1210 (3225 Metric) | |
| 56µH Unshielded Wirewound Inductor 75mA 12.1Ohm Max 1008 (2520 Metric) | |
| 560nH Unshielded Wirewound Inductor 325mA 750mOhm Max 1008 (2520 Metric) | |
| 560nH Unshielded Wirewound Inductor 450mA 550mOhm Max 1210 (3225 Metric) | |
| 56nH Unshielded Wirewound Inductor 450mA 330mOhm Max 1210 (3225 Metric) | |
| 6µH Shielded Wirewound Inductor 2.5A 52mOhm Max Nonstandard | |
| 6.3µH Shielded Wirewound Inductor 2.8A 49.4mOhm Max Nonstandard | |
| 6.5µH Shielded Wirewound Inductor 5.2A 23.4mOhm Max Nonstandard | |
| 6.6µH Shielded Wirewound Inductor 1.5A 65mOhm Nonstandard | |
| 6.8µH Shielded Wirewound Inductor 1.06A 132mOhm Max Nonstandard | |
| 6.8µH Shielded Wirewound Inductor 1.18A 198mOhm Max Nonstandard | |
| 6.8µH Shielded Wirewound Inductor 1.8A 102mOhm Max Nonstandard | |
| 6.8µH Shielded Wirewound Inductor 2.3A 63.7mOhm Max Nonstandard | |
| 6.8µH Shielded Wirewound Inductor 3.7A 32.5mOhm Max Nonstandard | |
| 6.8µH Shielded Wirewound Inductor 620mA 360mOhm Max Nonstandard | |
| 6.8µH Shielded Wirewound Inductor 630mA 360mOhm Max Nonstandard | |
| 6.8µH Shielded Wirewound Inductor 740mA 228mOhm Max Nonstandard | |
| 6.8µH Shielded Wirewound Inductor 840mA 216mOhm Max Nonstandard | |
| 6.8µH Shielded Wirewound Inductor 880mA 192mOhm Max Nonstandard | |
| 6.8µH Unshielded Wirewound Inductor 165mA 2.7Ohm Max 1008 (2520 Metric) | |
| 6.8µH Unshielded Wirewound Inductor 180mA 1.8Ohm Max 1210 (3225 Metric) | |
| 68µH Shielded Wirewound Inductor 1.1A 299mOhm Max Nonstandard | |
| 68µH Shielded Wirewound Inductor 320mA 1.2Ohm Max Nonstandard | |
| 68µH Shielded Wirewound Inductor 410mA 1.62Ohm Max Nonstandard | |
| 68µH Shielded Wirewound Inductor 770mA 546mOhm Max Nonstandard | |
| 68µH Shielded Wirewound Inductor 900mA 429mOhm Max Nonstandard | |
| 68µH Unshielded Wirewound Inductor 1.5A 187.2mOhm Max Nonstandard | |
| 68µH Unshielded Wirewound Inductor 50mA 9Ohm Max 1210 (3225 Metric) | |
| 68µH Unshielded Wirewound Inductor 70mA 16.6Ohm Max 1008 (2520 Metric) | |
| 680nH Unshielded Wirewound Inductor 300mA 850mOhm Max 1008 (2520 Metric) | |
| 680nH Unshielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric) | |
| 68nH Unshielded Wirewound Inductor 450mA 360mOhm Max 1210 (3225 Metric) | |
| 8.2µH Unshielded Wirewound Inductor 160mA 3.05Ohm Max 1008 (2520 Metric) | |
| 8.2µH Unshielded Wirewound Inductor 170mA 2Ohm Max 1210 (3225 Metric) | |
| 800nH Shielded Wirewound Inductor 3.8A 24mOhm Max Nonstandard | |
| 82µH Unshielded Wirewound Inductor 45mA 10Ohm Max 1210 (3225 Metric) | |
| 82µH Unshielded Wirewound Inductor 66mA 19Ohm Max 1008 (2520 Metric) | |
| 820nH Unshielded Wirewound Inductor 260mA 1Ohm Max 1008 (2520 Metric) | |
| 820nH Unshielded Wirewound Inductor 450mA 650mOhm Max 1210 (3225 Metric) | |
| 82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric) | |
| 900nH Shielded Wirewound Inductor 4.6A 16.9mOhm Max Nonstandard | |
| 900nH Shielded Wirewound Inductor 7.8A 7.8mOhm Max Nonstandard | |
| FIXED IND 10UH 150MA 2.1 OHM SMD | |
| FIXED IND 12UH 140MA 2.5 OHM SMD | |
| FIXED IND 18NH 450MA 180 MOHM | |
| FIXED IND 1UH 400MA 700 MOHM SMD | |
| FIXED IND 220NH 450MA 320 MOHM | |
| FIXED IND 220UH 50MA 21 OHM SMD | |
| FIXED IND 27UH 80MA 5 OHM SMD | |
| FIXED IND 3.3UH 185MA 1.9 OHM | |
| FIXED IND 3.9UH 180MA 2.1 OHM | |
| FIXED IND 33UH 110MA 7.1 OHM SMD | |
| FIXED IND 33UH 70MA 5.6 OHM SMD | |
| FIXED IND 390UH 35MA 36 OHM SMD | |
| FIXED IND 47UH 60MA 7 OHM SMD | |
| FIXED IND 680NH 300MA 850 MOHM | |
| FIXED IND 68NH 450MA 360 MOHM | |
| FIXED IND 68UH 70MA 16.6 OHM SMD | |
| FIXED IND 820NH 260MA 1 OHM SMD |
| << Prev | Next >> |