TDK U.S.A. Corporation 375MA 650MOHM Inductor and Choke NLV25T-R39J-PFD

Description
FIXED IND 390NH 375MA 650MOHM SM Product overview: NLV25T-R39J-PFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 375MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-R39J-PFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 390NH 375MA 650MOHM SM Product overview: NLV25T-R39J-PFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 375MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-R39J-PFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
375MA 650MOHM Inductor and Choke - 71-NLV25T-R39J-PFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
375MA 650MOHM Inductor and Choke
71-NLV25T-R39J-PFD
375MA 650MOHM Inductor and Choke 71-NLV25T-R39J-PFD
FIXED IND 390NH 375MA 650MOHM SM Product overview: NLV25T-R39J-PFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 375MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-R39J-PFD can be used for catalog matching and distributor lookup.

FIXED IND 390NH 375MA 650MOHM SM Product overview: NLV25T-R39J-PFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 375MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-R39J-PFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NLV25T-R39J-PFD
887441-NLV25T-R39J-PFD
Fixed Inductors - NLV25T-R39J-PFD 887441-NLV25T-R39J-PFD
Manufacturer: TDK Corporation Win Source Part Number: 887441-NLV25T-R39J-P FD Series: NLV-PFD Operating Temperature Range: -40°C ~ 105°C Features: 390 nH Unshielded Wirewound Inductor 375 mA 650mOhm Max 1008 (2520 Metric) Package: Reel - TR Package: 1008 (2520 Metric) Mounting: Surface Mount Part Status: Not For New Designs Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: TDK Corporation
Win Source Part Number: 887441-NLV25T-R39J-PFD
Series: NLV-PFD
Operating Temperature Range: -40°C ~ 105°C
Features: 390 nH Unshielded Wirewound Inductor 375 mA 650mOhm Max 1008 (2520 Metric)
Package: Reel - TR
Package: 1008 (2520 Metric)
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: Inductors
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet
Fixed Inductors - NLV25T-R39J-PFD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLV25T-R39J-PFD-ND
Fixed Inductors NLV25T-R39J-PFD-ND
390nH Unshielded Wirewound Inductor 375mA 650mOhm Max 1008 (2520 Metric)

390nH Unshielded Wirewound Inductor 375mA 650mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLV25T-R39J-PFD 887441-NLV25T-R39J-PFD NLV25T-R39J-PFD-ND
Product Name 375MA 650MOHM Inductor and Choke Fixed Inductors - NLV25T-R39J-PFD Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 0.3900 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2125969P - RS Components, Ltd.
Specs
Inductance Range 15 microH
Rated DC Current 1260 milliamps
Standards and Certifications RoHS
View Details