18µH Unshielded Wirewound Inductor 130mA 4.8Ohm Max 1008 (2520 Metric)
FIXED IND 18UH 130MA 4.8 OHM SMD
INDUCTOR, 18UH, 0.13A, 1008, AEC-Q200; Inductance:18µH; Product Range:NLV25-EFD Series; DC Current Rating:130mA; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewou
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-16459-2-ND | NLV25T-180J-EFD | 15AC6687 |
| Product Name | Fixed Inductors | Fixed Inductors | Inductor, 18Uh, 0.13A, 1008, Aec-Q200; Inductance Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |