TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLV25T-R22J-EFD

Description
220nH Unshielded Wirewound Inductor 430mA 500mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 430mA 500mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16509-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16509-6-ND
Fixed Inductors 445-16509-6-ND
220nH Unshielded Wirewound Inductor 430mA 500mOhm Max 1008 (2520 Metric)

220nH Unshielded Wirewound Inductor 430mA 500mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16509-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16509-2-ND
Fixed Inductors 445-16509-2-ND
220nH Unshielded Wirewound Inductor 430mA 500mOhm Max 1008 (2520 Metric)

220nH Unshielded Wirewound Inductor 430mA 500mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16509-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16509-1-ND
Fixed Inductors 445-16509-1-ND
220nH Unshielded Wirewound Inductor 430mA 500mOhm Max 1008 (2520 Metric)

220nH Unshielded Wirewound Inductor 430mA 500mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
430MA 500MOHM Inductor and Choke - 71-NLV25T-R22J-EFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
430MA 500MOHM Inductor and Choke
71-NLV25T-R22J-EFD
430MA 500MOHM Inductor and Choke 71-NLV25T-R22J-EFD
FIXED IND 220NH 430MA 500MOHM SM Product overview: NLV25T-R22J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 430MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-R22J-EFD can be used for catalog matching and distributor lookup.

FIXED IND 220NH 430MA 500MOHM SM Product overview: NLV25T-R22J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 430MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-R22J-EFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 0.22Uh, 0.43A, 1008, Aec-Q200; Inductance Tdk - 15AC6659 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.22Uh, 0.43A, 1008, Aec-Q200; Inductance Tdk
15AC6659
Inductor, 0.22Uh, 0.43A, 1008, Aec-Q200; Inductance Tdk 15AC6659
INDUCTOR, 0.22UH, 0.43A, 1008, AEC-Q200; Inductance:220nH; Product Range:NLV25-EFD Series; DC Current Rating:430mA; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.5ohm; RoHS Compliant: Yes

INDUCTOR, 0.22UH, 0.43A, 1008, AEC-Q200; Inductance:220nH; Product Range:NLV25-EFD Series; DC Current Rating:430mA; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.5ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - NLV25T-R22J-EFD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV25T-R22J-EFD
Fixed Inductors NLV25T-R22J-EFD
FIXED IND 220NH 430MA 500MOHM SM

FIXED IND 220NH 430MA 500MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16509-6-ND 71-NLV25T-R22J-EFD 15AC6659 NLV25T-R22J-EFD
Product Name Fixed Inductors 430MA 500MOHM Inductor and Choke Inductor, 0.22Uh, 0.43A, 1008, Aec-Q200; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5728-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details