Taiyo Yuden Co., Ltd. SMD 6.8uH 0.88A Inductor and Choke NR3015T6R8M

Description
6.8uH Shielded Power Inductor, 0.88A, 192mR DCR, Ferrite, 1212 SMD Product overview: NR3015T6R8M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 0.88A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 0.88A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR3015T6R8M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6.8uH Shielded Power Inductor, 0.88A, 192mR DCR, Ferrite, 1212 SMD Product overview: NR3015T6R8M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 0.88A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 0.88A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR3015T6R8M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.8uH 0.88A Inductor and Choke - 71-NR3015T6R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8uH 0.88A Inductor and Choke
71-NR3015T6R8M
SMD 6.8uH 0.88A Inductor and Choke 71-NR3015T6R8M
6.8uH Shielded Power Inductor, 0.88A, 192mR DCR, Ferrite, 1212 SMD Product overview: NR3015T6R8M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 0.88A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 0.88A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR3015T6R8M can be used for catalog matching and distributor lookup.

6.8uH Shielded Power Inductor, 0.88A, 192mR DCR, Ferrite, 1212 SMD Product overview: NR3015T6R8M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 0.88A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 0.88A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR3015T6R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 587-2620-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2620-2-ND
Fixed Inductors 587-2620-2-ND
6.8µH Shielded Wirewound Inductor 880mA 192mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 880mA 192mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-2620-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2620-1-ND
Fixed Inductors 587-2620-1-ND
6.8µH Shielded Wirewound Inductor 880mA 192mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 880mA 192mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-2620-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2620-6-ND
Fixed Inductors 587-2620-6-ND
6.8µH Shielded Wirewound Inductor 880mA 192mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 880mA 192mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 6.8Uh, 870Ma, Smd; Inductance Taiyo Yuden - 83T0217 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 6.8Uh, 870Ma, Smd; Inductance Taiyo Yuden
83T0217
Inductor, Shielded, 6.8Uh, 870Ma, Smd; Inductance Taiyo Yuden 83T0217
INDUCTOR, SHIELDED, 6.8UH, 870MA, SMD; Inductance:6.8µH; RMS Current (Irms):880mA; Inductor Construction:Shielde d; Saturation Current (Isat):870mA; Product Range:NR Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 6.8UH, 870MA, SMD; Inductance:6.8µH; RMS Current (Irms):880mA; Inductor Construction:Shielded; Saturation Current (Isat):870mA; Product Range:NR Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NR3015T6R8M 587-2620-2-ND 83T0217
Product Name SMD 6.8uH 0.88A Inductor and Choke Fixed Inductors Inductor, Shielded, 6.8Uh, 870Ma, Smd; Inductance Taiyo Yuden
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 6.8 microH 6.8 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.0008uH 500MHz Inductor and Choke - 71-36401E0N8ATDF - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 8.00E-4 microH
Inductance Tolerance 0.2000 (+/- %)
Lead Style SMD/SMT
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-A21A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CMT-8121-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details