TDK U.S.A. Corporation Fixed Inductors NLV32T-820J-EF

Description
82µH Unshielded Wirewound Inductor 45mA 10Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 45mA 10Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16610-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16610-2-ND
Fixed Inductors 445-16610-2-ND
82µH Unshielded Wirewound Inductor 45mA 10Ohm Max 1210 (3225 Metric)

82µH Unshielded Wirewound Inductor 45mA 10Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16610-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16610-1-ND
Fixed Inductors 445-16610-1-ND
82µH Unshielded Wirewound Inductor 45mA 10Ohm Max 1210 (3225 Metric)

82µH Unshielded Wirewound Inductor 45mA 10Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16610-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16610-6-ND
Fixed Inductors 445-16610-6-ND
82µH Unshielded Wirewound Inductor 45mA 10Ohm Max 1210 (3225 Metric)

82µH Unshielded Wirewound Inductor 45mA 10Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 82UH 45MA 10 OHM Inductor and Choke - 71-NLV32T-820J-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82UH 45MA 10 OHM Inductor and Choke
71-NLV32T-820J-EF
SMD 82UH 45MA 10 OHM Inductor and Choke 71-NLV32T-820J-EF
FIXED IND 82UH 45MA 10 OHM SMD Product overview: NLV32T-820J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 45MA, 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 45MA, 10 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-820J-EF can be used for catalog matching and distributor lookup.

FIXED IND 82UH 45MA 10 OHM SMD Product overview: NLV32T-820J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 45MA, 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 45MA, 10 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-820J-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369915-NLV32T-820J-EF - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369915-NLV32T-820J-EF
Inductors, Coils, Chokes - Fixed Inductors 1369915-NLV32T-820J-EF
Win Source Part Number: 1369915-NLV32T-820J- EF Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 59 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLV-EF Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Affected ECCN: EAR99 Material - Core: Ferrite Inductance: 82 µH Current Rating (Amps): 45 mA Shielding: Unshielded DC Resistance (DCR): 10Ohm Max Q @ Freq: 30 @ 2.52MHz Frequency - Self Resonant: 11MHz Inductance Frequency - Test: 2.52 MHz

Win Source Part Number: 1369915-NLV32T-820J-EF
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 59 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NLV-EF
Package: Tape & Reel
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.094" (2.40mm)
REACH Status: REACH Affected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 82 µH
Current Rating (Amps): 45 mA
Shielding: Unshielded
DC Resistance (DCR): 10Ohm Max
Q @ Freq: 30 @ 2.52MHz
Frequency - Self Resonant: 11MHz
Inductance Frequency - Test: 2.52 MHz

Buy Now Datasheet
Fixed Inductors - NLV32T-820J-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-820J-EF
Fixed Inductors NLV32T-820J-EF
FIXED IND 82UH 45MA 10 OHM SMD

FIXED IND 82UH 45MA 10 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16610-2-ND 71-NLV32T-820J-EF 1369915-NLV32T-820J-EF NLV32T-820J-EF
Product Name Fixed Inductors SMD 82UH 45MA 10 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers