TDK U.S.A. Corporation Fixed Inductors NLV25T-8R2J-EFD

Description
8.2µH Unshielded Wirewound Inductor 160mA 3.05Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 160mA 3.05Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16499-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16499-6-ND
Fixed Inductors 445-16499-6-ND
8.2µH Unshielded Wirewound Inductor 160mA 3.05Ohm Max 1008 (2520 Metric)

8.2µH Unshielded Wirewound Inductor 160mA 3.05Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16499-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16499-1-ND
Fixed Inductors 445-16499-1-ND
8.2µH Unshielded Wirewound Inductor 160mA 3.05Ohm Max 1008 (2520 Metric)

8.2µH Unshielded Wirewound Inductor 160mA 3.05Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16499-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16499-2-ND
Fixed Inductors 445-16499-2-ND
8.2µH Unshielded Wirewound Inductor 160mA 3.05Ohm Max 1008 (2520 Metric)

8.2µH Unshielded Wirewound Inductor 160mA 3.05Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NLV25T-8R2J-EFD
790732-NLV25T-8R2J-EFD
Fixed Inductors - NLV25T-8R2J-EFD 790732-NLV25T-8R2J-EFD
Manufacturer: TDK Corporation Win Source Part Number: 790732-NLV25T-8R2J-E FD Series: NLV-EFD Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: 1008 (2520 Metric) Current Rating: 160mA Shielding: Unshielded Inductance: 8.2μH Mounting: SMD Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 25 @ 7.96MHz Frequency - Self Resonant: 36MHz Test Frequency: 7.96MHz Family Name: NLV-EFD Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.05 Ohm Max Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.075" (1.90mm) Alternative Parts (Cross-Reference): SP1008R-822J; SP1008-822K; SP1008R-822K; SP1008-822G; ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 790732-NLV25T-8R2J-EFD
Series: NLV-EFD
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: 1008 (2520 Metric)
Current Rating: 160mA
Shielding: Unshielded
Inductance: 8.2μH
Mounting: SMD
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 25 @ 7.96MHz
Frequency - Self Resonant: 36MHz
Test Frequency: 7.96MHz
Family Name: NLV-EFD
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.05 Ohm Max
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.075" (1.90mm)
Alternative Parts (Cross-Reference): SP1008R-822J; SP1008-822K; SP1008R-822K; SP1008-822G;
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8.2UH 160MA 3.05OHM Inductor and Choke - 71-NLV25T-8R2J-EFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2UH 160MA 3.05OHM Inductor and Choke
71-NLV25T-8R2J-EFD
8.2UH 160MA 3.05OHM Inductor and Choke 71-NLV25T-8R2J-EFD
FIXED IND 8.2UH 160MA 3.05OHM SM Product overview: NLV25T-8R2J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 160MA, 3.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 160MA, 3.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-8R2J-EFD can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 160MA 3.05OHM SM Product overview: NLV25T-8R2J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 160MA, 3.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 160MA, 3.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-8R2J-EFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NLV25T-8R2J-EFD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV25T-8R2J-EFD
Fixed Inductors NLV25T-8R2J-EFD
FIXED IND 8.2UH 160MA 3.05OHM SM

FIXED IND 8.2UH 160MA 3.05OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16499-6-ND 790732-NLV25T-8R2J-EFD 71-NLV25T-8R2J-EFD NLV25T-8R2J-EFD
Product Name Fixed Inductors Fixed Inductors - NLV25T-8R2J-EFD 8.2UH 160MA 3.05OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3241-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details