TDK U.S.A. Corporation SMD 450MA 200MOHM Inductor and Choke NLV32T-022J-PF

Description
FIXED IND 22NH 450MA 200MOHM SMD Product overview: NLV32T-022J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-022J-PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22NH 450MA 200MOHM SMD Product overview: NLV32T-022J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-022J-PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 450MA 200MOHM Inductor and Choke - 71-NLV32T-022J-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 450MA 200MOHM Inductor and Choke
71-NLV32T-022J-PF
SMD 450MA 200MOHM Inductor and Choke 71-NLV32T-022J-PF
FIXED IND 22NH 450MA 200MOHM SMD Product overview: NLV32T-022J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-022J-PF can be used for catalog matching and distributor lookup.

FIXED IND 22NH 450MA 200MOHM SMD Product overview: NLV32T-022J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-022J-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-1507-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1507-1-ND
Fixed Inductors 445-1507-1-ND
22nH Unshielded Wirewound Inductor 450mA 200mOhm Max 1210 (3225 Metric)

22nH Unshielded Wirewound Inductor 450mA 200mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1507-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1507-2-ND
Fixed Inductors 445-1507-2-ND
22nH Unshielded Wirewound Inductor 450mA 200mOhm Max 1210 (3225 Metric)

22nH Unshielded Wirewound Inductor 450mA 200mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1507-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1507-6-ND
Fixed Inductors 445-1507-6-ND
22nH Unshielded Wirewound Inductor 450mA 200mOhm Max 1210 (3225 Metric)

22nH Unshielded Wirewound Inductor 450mA 200mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - NLV32T-022J-PF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-022J-PF
Fixed Inductors NLV32T-022J-PF
FIXED IND 22NH 450MA 200MOHM SMD

FIXED IND 22NH 450MA 200MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLV32T-022J-PF 445-1507-1-ND NLV32T-022J-PF
Product Name SMD 450MA 200MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 0.0220 microH 0.0220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 27700 to ? microH
DCR 0.8200 ohms
View Details
2 suppliers