TDK-Lambda Americas Inc., High Power Division Inductors, Coils, Chokes - Fixed Inductors NLV32T-271J-EF

Description
Win Source Part Number: 1370260-NLV32T-271J- EF Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 56 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLV-EF Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Affected ECCN: EAR99 Material - Core: Ferrite Inductance: 270 µH Current Rating (Amps): 45 mA Shielding: Unshielded DC Resistance (DCR): 28Ohm Max Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 6MHz Inductance Frequency - Test: 796 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370260-NLV32T-271J- EF Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 56 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLV-EF Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Affected ECCN: EAR99 Material - Core: Ferrite Inductance: 270 µH Current Rating (Amps): 45 mA Shielding: Unshielded DC Resistance (DCR): 28Ohm Max Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 6MHz Inductance Frequency - Test: 796 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370260-NLV32T-271J-EF - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370260-NLV32T-271J-EF
Inductors, Coils, Chokes - Fixed Inductors 1370260-NLV32T-271J-EF
Win Source Part Number: 1370260-NLV32T-271J- EF Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 56 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLV-EF Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Affected ECCN: EAR99 Material - Core: Ferrite Inductance: 270 µH Current Rating (Amps): 45 mA Shielding: Unshielded DC Resistance (DCR): 28Ohm Max Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 6MHz Inductance Frequency - Test: 796 kHz

Win Source Part Number: 1370260-NLV32T-271J-EF
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 56 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NLV-EF
Package: Tape & Reel
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.094" (2.40mm)
REACH Status: REACH Affected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 270 µH
Current Rating (Amps): 45 mA
Shielding: Unshielded
DC Resistance (DCR): 28Ohm Max
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 6MHz
Inductance Frequency - Test: 796 kHz

Buy Now Datasheet
SMD 270UH 45MA 28 OHM Inductor and Choke - 71-NLV32T-271J-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270UH 45MA 28 OHM Inductor and Choke
71-NLV32T-271J-EF
SMD 270UH 45MA 28 OHM Inductor and Choke 71-NLV32T-271J-EF
FIXED IND 270UH 45MA 28 OHM SMD Product overview: NLV32T-271J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 45MA, 28 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 45MA, 28 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-271J-EF can be used for catalog matching and distributor lookup.

FIXED IND 270UH 45MA 28 OHM SMD Product overview: NLV32T-271J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 45MA, 28 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 45MA, 28 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-271J-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16578-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16578-2-ND
Fixed Inductors 445-16578-2-ND
270µH Unshielded Wirewound Inductor 45mA 28Ohm Max 1210 (3225 Metric)

270µH Unshielded Wirewound Inductor 45mA 28Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16578-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16578-1-ND
Fixed Inductors 445-16578-1-ND
270µH Unshielded Wirewound Inductor 45mA 28Ohm Max 1210 (3225 Metric)

270µH Unshielded Wirewound Inductor 45mA 28Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16578-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16578-6-ND
Fixed Inductors 445-16578-6-ND
270µH Unshielded Wirewound Inductor 45mA 28Ohm Max 1210 (3225 Metric)

270µH Unshielded Wirewound Inductor 45mA 28Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor, 270Uh, 0.045A, 1210; Inductance Tdk - 15AC6786 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 270Uh, 0.045A, 1210; Inductance Tdk
15AC6786
Inductor, 270Uh, 0.045A, 1210; Inductance Tdk 15AC6786
INDUCTOR, 270UH, 0.045A, 1210; Inductance:270µH; Product Range:NLV32-EF Series; DC Current Rating:45mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:28ohm; Inductance Tolerance:±RoHS Compliant: Yes

INDUCTOR, 270UH, 0.045A, 1210; Inductance:270µH; Product Range:NLV32-EF Series; DC Current Rating:45mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:28ohm; Inductance Tolerance:±RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1370260-NLV32T-271J-EF 71-NLV32T-271J-EF 445-16578-2-ND 15AC6786
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 270UH 45MA 28 OHM Inductor and Choke Fixed Inductors Inductor, 270Uh, 0.045A, 1210; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-141 0402AF-141XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2223JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers