TDK U.S.A. Corporation SMD 470UH 25MA 40 OHM Inductor and Choke NLV32T-471J-EFD

Description
FIXED IND 470UH 25MA 40 OHM SMD Product overview: NLV32T-471J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 25MA, 40 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 25MA, 40 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-471J-EFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470UH 25MA 40 OHM SMD Product overview: NLV32T-471J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 25MA, 40 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 25MA, 40 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-471J-EFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 470UH 25MA 40 OHM Inductor and Choke - 71-NLV32T-471J-EFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470UH 25MA 40 OHM Inductor and Choke
71-NLV32T-471J-EFD
SMD 470UH 25MA 40 OHM Inductor and Choke 71-NLV32T-471J-EFD
FIXED IND 470UH 25MA 40 OHM SMD Product overview: NLV32T-471J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 25MA, 40 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 25MA, 40 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-471J-EFD can be used for catalog matching and distributor lookup.

FIXED IND 470UH 25MA 40 OHM SMD Product overview: NLV32T-471J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 25MA, 40 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 25MA, 40 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-471J-EFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16599-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16599-1-ND
Fixed Inductors 445-16599-1-ND
470µH Unshielded Wirewound Inductor 25mA 40Ohm Max 1210 (3225 Metric)

470µH Unshielded Wirewound Inductor 25mA 40Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16599-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16599-2-ND
Fixed Inductors 445-16599-2-ND
470µH Unshielded Wirewound Inductor 25mA 40Ohm Max 1210 (3225 Metric)

470µH Unshielded Wirewound Inductor 25mA 40Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16599-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16599-6-ND
Fixed Inductors 445-16599-6-ND
470µH Unshielded Wirewound Inductor 25mA 40Ohm Max 1210 (3225 Metric)

470µH Unshielded Wirewound Inductor 25mA 40Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369985-NLV32T-471J-EFD - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369985-NLV32T-471J-EFD
Inductors, Coils, Chokes - Fixed Inductors 1369985-NLV32T-471J-EFD
Win Source Part Number: 1369985-NLV32T-471J- EFD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 58 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLV-EFD Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Affected ECCN: EAR99 Material - Core: Ferrite Inductance: 470 µH Current Rating (Amps): 25 mA Shielding: Unshielded DC Resistance (DCR): 40Ohm Max Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 4MHz Inductance Frequency - Test: 796 kHz

Win Source Part Number: 1369985-NLV32T-471J-EFD
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 58 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NLV-EFD
Package: Tape & Reel
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.094" (2.40mm)
REACH Status: REACH Affected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 470 µH
Current Rating (Amps): 25 mA
Shielding: Unshielded
DC Resistance (DCR): 40Ohm Max
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 4MHz
Inductance Frequency - Test: 796 kHz

Buy Now Datasheet
Fixed Inductors - NLV32T-471J-EFD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-471J-EFD
Fixed Inductors NLV32T-471J-EFD
FIXED IND 470UH 25MA 40 OHM SMD

FIXED IND 470UH 25MA 40 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLV32T-471J-EFD 445-16599-1-ND 1369985-NLV32T-471J-EFD NLV32T-471J-EFD
Product Name SMD 470UH 25MA 40 OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 470 microH 470 microH 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details