TDK-Lambda Americas Inc., High Power Division Inductors, Coils, Chokes - Fixed Inductors NLV32T-R47J-EF

Description
Win Source Part Number: 1369855-NLV32T-R47J- EF Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 31 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLV-EF Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Affected ECCN: EAR99 Material - Core: Ferrite Inductance: 470 nH Current Rating (Amps): 450 mA Shielding: Unshielded DC Resistance (DCR): 500mOhm Max Q @ Freq: 30 @ 25.2MHz Frequency - Self Resonant: 220MHz Inductance Frequency - Test: 25.2 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369855-NLV32T-R47J- EF Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 31 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLV-EF Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Affected ECCN: EAR99 Material - Core: Ferrite Inductance: 470 nH Current Rating (Amps): 450 mA Shielding: Unshielded DC Resistance (DCR): 500mOhm Max Q @ Freq: 30 @ 25.2MHz Frequency - Self Resonant: 220MHz Inductance Frequency - Test: 25.2 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369855-NLV32T-R47J-EF - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369855-NLV32T-R47J-EF
Inductors, Coils, Chokes - Fixed Inductors 1369855-NLV32T-R47J-EF
Win Source Part Number: 1369855-NLV32T-R47J- EF Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 31 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLV-EF Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Affected ECCN: EAR99 Material - Core: Ferrite Inductance: 470 nH Current Rating (Amps): 450 mA Shielding: Unshielded DC Resistance (DCR): 500mOhm Max Q @ Freq: 30 @ 25.2MHz Frequency - Self Resonant: 220MHz Inductance Frequency - Test: 25.2 MHz

Win Source Part Number: 1369855-NLV32T-R47J-EF
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 31 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NLV-EF
Package: Tape & Reel
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.094" (2.40mm)
REACH Status: REACH Affected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 470 nH
Current Rating (Amps): 450 mA
Shielding: Unshielded
DC Resistance (DCR): 500mOhm Max
Q @ Freq: 30 @ 25.2MHz
Frequency - Self Resonant: 220MHz
Inductance Frequency - Test: 25.2 MHz

Buy Now Datasheet
Fixed Inductors - 445-16630-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16630-6-ND
Fixed Inductors 445-16630-6-ND
470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16630-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16630-2-ND
Fixed Inductors 445-16630-2-ND
470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16630-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16630-1-ND
Fixed Inductors 445-16630-1-ND
470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
450MA 500MOHM Inductor and Choke - 71-NLV32T-R47J-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MA 500MOHM Inductor and Choke
71-NLV32T-R47J-EF
450MA 500MOHM Inductor and Choke 71-NLV32T-R47J-EF
FIXED IND 470NH 450MA 500MOHM SM Product overview: NLV32T-R47J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-R47J-EF can be used for catalog matching and distributor lookup.

FIXED IND 470NH 450MA 500MOHM SM Product overview: NLV32T-R47J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-R47J-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NLV32T-R47J-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-R47J-EF
Fixed Inductors NLV32T-R47J-EF
FIXED IND 470NH 450MA 500MOHM SM

FIXED IND 470NH 450MA 500MOHM SM

Supplier's Site Datasheet
Inductor RF Chip Unshielded Wirewound 470nH 5% 25.2MHz 30Q-Factor Ferrite 450mA 500mOhm DCR 1210 Blister T/R - 769-NLV32T-R47J-EF - Utmel Electronic Limited
Hong Kong, China
Inductor RF Chip Unshielded Wirewound 470nH 5% 25.2MHz 30Q-Factor Ferrite 450mA 500mOhm DCR 1210 Blister T/R
769-NLV32T-R47J-EF
Inductor RF Chip Unshielded Wirewound 470nH 5% 25.2MHz 30Q-Factor Ferrite 450mA 500mOhm DCR 1210 Blister T/R 769-NLV32T-R47J-EF
Inductor RF Chip Unshielded Wirewound 470nH 5% 25.2MHz 30Q-Factor Ferrite 450mA 500mOhm DCR 1210 Blister T/R

Inductor RF Chip Unshielded Wirewound 470nH 5% 25.2MHz 30Q-Factor Ferrite 450mA 500mOhm DCR 1210 Blister T/R

Supplier's Site
Inductor, 0.47Uh, 0.45A, 1210; Inductance Tdk - 15AC6720 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 0.45A, 1210; Inductance Tdk
15AC6720
Inductor, 0.47Uh, 0.45A, 1210; Inductance Tdk 15AC6720
INDUCTOR, 0.47UH, 0.45A, 1210; Inductance:470nH; Product Range:NLV32-EF Series; DC Current Rating:450mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.5ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 0.47UH, 0.45A, 1210; Inductance:470nH; Product Range:NLV32-EF Series; DC Current Rating:450mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.5ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 0.47Uh, 0.45A, 1210; Inductance Tdk - 45AC5585 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 0.45A, 1210; Inductance Tdk
45AC5585
Inductor, 0.47Uh, 0.45A, 1210; Inductance Tdk 45AC5585
INDUCTOR, 0.47UH, 0.45A, 1210; Inductance:470nH; Product Range:NLV32-EF Series; DC Current Rating:450mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.5ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 0.47UH, 0.45A, 1210; Inductance:470nH; Product Range:NLV32-EF Series; DC Current Rating:450mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.5ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369855-NLV32T-R47J-EF 445-16630-6-ND 71-NLV32T-R47J-EF NLV32T-R47J-EF 769-NLV32T-R47J-EF 15AC6720
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 450MA 500MOHM Inductor and Choke Fixed Inductors Inductor RF Chip Unshielded Wirewound 470nH 5% 25.2MHz 30Q-Factor Ferrite 450mA 500mOhm DCR 1210 Blister T/R Inductor, 0.47Uh, 0.45A, 1210; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2020-002 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4500 to 250 microH
View Details
2 suppliers