TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLV25T-082J-EF

Description
82nH Unshielded Wirewound Inductor 300mA 750mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 300mA 750mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16448-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16448-2-ND
Fixed Inductors 445-16448-2-ND
82nH Unshielded Wirewound Inductor 300mA 750mOhm Max 1008 (2520 Metric)

82nH Unshielded Wirewound Inductor 300mA 750mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 300MA 750MOHM Inductor and Choke - 71-NLV25T-082J-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 750MOHM Inductor and Choke
71-NLV25T-082J-EF
SMD 300MA 750MOHM Inductor and Choke 71-NLV25T-082J-EF
FIXED IND 82NH 300MA 750MOHM SMD Product overview: NLV25T-082J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-082J-EF can be used for catalog matching and distributor lookup.

FIXED IND 82NH 300MA 750MOHM SMD Product overview: NLV25T-082J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-082J-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327739-NLV25T-082J-EF - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327739-NLV25T-082J-EF
Inductors, Coils, Chokes - Fixed Inductors 1327739-NLV25T-082J-EF
Manufacturer: TDK Corporation Win Source Part Number: 1327739-NLV25T-082J- EF Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 82 nH Height - Seated (Max): 0.075" (1.90mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 20 @ 100MHz Frequency - Self Resonant: 900MHz DC Resistance (DCR): 750mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-16448-1,NLV25T-0 82J-EF-ND,445-16448- 2,445-16448-6 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327739-NLV25T-082J-EF
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 82 nH
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 20 @ 100MHz
Frequency - Self Resonant: 900MHz
DC Resistance (DCR): 750mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-16448-1,NLV25T-082J-EF-ND,445-16448-2,445-16448-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount High Frequency Inductor, Nlv Series, 82 Nh, 5%, 1008 [2520 Metric], 900 Mhz Rohs Compliant Tdk - 31Y3252 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Nlv Series, 82 Nh, 5%, 1008 [2520 Metric], 900 Mhz Rohs Compliant Tdk
31Y3252
Surface Mount High Frequency Inductor, Nlv Series, 82 Nh, 5%, 1008 [2520 Metric], 900 Mhz Rohs Compliant Tdk 31Y3252
Surface Mount High Frequency Inductor, NLV Series, 82 nH, 5%, 1008 [2520 Metric], 900 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, NLV Series, 82 nH, 5%, 1008 [2520 Metric], 900 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - NLV25T-082J-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV25T-082J-EF
Fixed Inductors NLV25T-082J-EF
FIXED IND 82NH 300MA 750MOHM SMD

FIXED IND 82NH 300MA 750MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16448-2-ND 71-NLV25T-082J-EF 1327739-NLV25T-082J-EF 31Y3252 NLV25T-082J-EF
Product Name Fixed Inductors SMD 300MA 750MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount High Frequency Inductor, Nlv Series, 82 Nh, 5%, 1008 [2520 Metric], 900 Mhz Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N2 0402CS-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5779-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details