TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLV32T-330J-EF

Description
33µH Unshielded Wirewound Inductor 70mA 5.6Ohm Max 1210 (3225 Metric)
Request a Quote
Description
33µH Unshielded Wirewound Inductor 70mA 5.6Ohm Max 1210 (3225 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NLV32-EF type inductor has an inductance value of 33 µH and a DC current rating of 70 mA. It is designed for standard circuits and features a wound ferrite construction. The inductor operates within a temperature range of -40°C to +105°C and is packaged in a 1210 (3225 metric) case size. It has a maximum DC resistance of 5.6 ohms and a tolerance of ±5%. This product is compliant with the RoHS directive and is halogen-free, making it suitable for various electronic applications, including smart meters, AV equipment, and communication devices. The inductor is supplied in reels of 2000 pieces, with an individual weight of 50 mg.

Datasheet Summary
Powered by GS/AI

The NLV32-EF type inductor has an inductance value of 33 µH and a DC current rating of 70 mA. It is designed for standard circuits and features a wound ferrite construction. The inductor operates within a temperature range of -40°C to +105°C and is packaged in a 1210 (3225 metric) case size. It has a maximum DC resistance of 5.6 ohms and a tolerance of ±5%. This product is compliant with the RoHS directive and is halogen-free, making it suitable for various electronic applications, including smart meters, AV equipment, and communication devices. The inductor is supplied in reels of 2000 pieces, with an individual weight of 50 mg.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16584-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16584-2-ND
Fixed Inductors 445-16584-2-ND
33µH Unshielded Wirewound Inductor 70mA 5.6Ohm Max 1210 (3225 Metric)

33µH Unshielded Wirewound Inductor 70mA 5.6Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16584-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16584-1-ND
Fixed Inductors 445-16584-1-ND
33µH Unshielded Wirewound Inductor 70mA 5.6Ohm Max 1210 (3225 Metric)

33µH Unshielded Wirewound Inductor 70mA 5.6Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16584-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16584-6-ND
Fixed Inductors 445-16584-6-ND
33µH Unshielded Wirewound Inductor 70mA 5.6Ohm Max 1210 (3225 Metric)

33µH Unshielded Wirewound Inductor 70mA 5.6Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 33UH 70MA 5.6 OHM Inductor and Choke - 71-NLV32T-330J-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 70MA 5.6 OHM Inductor and Choke
71-NLV32T-330J-EF
SMD 33UH 70MA 5.6 OHM Inductor and Choke 71-NLV32T-330J-EF
FIXED IND 33UH 70MA 5.6 OHM SMD Product overview: NLV32T-330J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 70MA, 5.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 70MA, 5.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-330J-EF can be used for catalog matching and distributor lookup.

FIXED IND 33UH 70MA 5.6 OHM SMD Product overview: NLV32T-330J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 70MA, 5.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 70MA, 5.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-330J-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NLV32T-330J-EF
806782-NLV32T-330J-EF
Fixed Inductors - NLV32T-330J-EF 806782-NLV32T-330J-EF
Manufacturer: TDK Corporation Win Source Part Number: 806782-NLV32T-330J-E F Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 33μH Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 17MHz DC Resistance (DCR): 5.6Ohm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 1210 (3225 Metric) Height - Seated (Maximum): 0.094" (2.40mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Q at Freq: 30 at 2.52MHz Current Rating (Amps): 70mA Inductance Frequency - Test: 2.52MHz

Manufacturer: TDK Corporation
Win Source Part Number: 806782-NLV32T-330J-EF
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 33μH
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 17MHz
DC Resistance (DCR): 5.6Ohm Max
Supplier Device Package: 1210
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Manufacturer Package: 1210 (3225 Metric)
Height - Seated (Maximum): 0.094" (2.40mm)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Q at Freq: 30 at 2.52MHz
Current Rating (Amps): 70mA
Inductance Frequency - Test: 2.52MHz

Buy Now
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
NLV32T-330J-EF
Inductors/Coils/Transformers >> Power Inductors NLV32T-330J-EF
70mA 33uH ±5% 1210 Power Inductors ROHS

70mA 33uH ±5% 1210 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - NLV32T-330J-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-330J-EF
Fixed Inductors NLV32T-330J-EF
FIXED IND 33UH 70MA 5.6 OHM SMD

FIXED IND 33UH 70MA 5.6 OHM SMD

Supplier's Site Datasheet
Inductor, 33Uh, 0.07A, 1210; Inductance Tdk - 15AC6792 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 0.07A, 1210; Inductance Tdk
15AC6792
Inductor, 33Uh, 0.07A, 1210; Inductance Tdk 15AC6792
INDUCTOR, 33UH, 0.07A, 1210; Inductance:33µH; Product Range:NLV32-EF Series; DC Current Rating:70mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:5.6ohm; Inductance Tolerance:± RoHS Compliant: Yes

INDUCTOR, 33UH, 0.07A, 1210; Inductance:33µH; Product Range:NLV32-EF Series; DC Current Rating:70mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:5.6ohm; Inductance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16584-2-ND 71-NLV32T-330J-EF 806782-NLV32T-330J-EF NLV32T-330J-EF NLV32T-330J-EF 15AC6792
Product Name Fixed Inductors SMD 33UH 70MA 5.6 OHM Inductor and Choke Fixed Inductors - NLV32T-330J-EF Inductors/Coils/Transformers >> Power Inductors Fixed Inductors Inductor, 33Uh, 0.07A, 1210; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2020-004 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers