TDK U.S.A. Corporation Fixed Inductors NLV25T-220J-PFD

Description
22µH Unshielded Wirewound Inductor 125mA 5.5Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 125mA 5.5Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NLV25T-220J-PFD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLV25T-220J-PFD-ND
Fixed Inductors NLV25T-220J-PFD-ND
22µH Unshielded Wirewound Inductor 125mA 5.5Ohm Max 1008 (2520 Metric)

22µH Unshielded Wirewound Inductor 125mA 5.5Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327700-NLV25T-220J-PFD - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327700-NLV25T-220J-PFD
Inductors, Coils, Chokes - Fixed Inductors 1327700-NLV25T-220J-PFD
Manufacturer: TDK Corporation Win Source Part Number: 1327700-NLV25T-220J- PFD Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 22 µH Height - Seated (Max): 0.075" (1.90mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 25 @ 2.52MHz Frequency - Self Resonant: 22MHz DC Resistance (DCR): 5.5Ohm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 125 mA Inductance Frequency - Test: 2.52 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327700-NLV25T-220J-PFD
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 22 µH
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 25 @ 2.52MHz
Frequency - Self Resonant: 22MHz
DC Resistance (DCR): 5.5Ohm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Current Rating (Amps): 125 mA
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 22UH 125MA 5.5 OHM Inductor and Choke - 71-NLV25T-220J-PFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 125MA 5.5 OHM Inductor and Choke
71-NLV25T-220J-PFD
SMD 22UH 125MA 5.5 OHM Inductor and Choke 71-NLV25T-220J-PFD
FIXED IND 22UH 125MA 5.5 OHM SMD Product overview: NLV25T-220J-PFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 125MA, 5.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 125MA, 5.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-220J-PFD can be used for catalog matching and distributor lookup.

FIXED IND 22UH 125MA 5.5 OHM SMD Product overview: NLV25T-220J-PFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 125MA, 5.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 125MA, 5.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-220J-PFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number NLV25T-220J-PFD-ND 1327700-NLV25T-220J-PFD 71-NLV25T-220J-PFD
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 22UH 125MA 5.5 OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2106JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567666 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.0800 ohms
View Details
Common Mode Chokes - 486-3129-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details