TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLV32T-015J-EF

Description
15nH Unshielded Wirewound Inductor 450mA 160mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 450mA 160mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16528-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16528-6-ND
Fixed Inductors 445-16528-6-ND
15nH Unshielded Wirewound Inductor 450mA 160mOhm Max 1210 (3225 Metric)

15nH Unshielded Wirewound Inductor 450mA 160mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16528-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16528-1-ND
Fixed Inductors 445-16528-1-ND
15nH Unshielded Wirewound Inductor 450mA 160mOhm Max 1210 (3225 Metric)

15nH Unshielded Wirewound Inductor 450mA 160mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16528-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16528-2-ND
Fixed Inductors 445-16528-2-ND
15nH Unshielded Wirewound Inductor 450mA 160mOhm Max 1210 (3225 Metric)

15nH Unshielded Wirewound Inductor 450mA 160mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NLV32T-015J-EF
790737-NLV32T-015J-EF
Fixed Inductors - NLV32T-015J-EF 790737-NLV32T-015J-EF
Manufacturer: TDK Corporation Win Source Part Number: 790737-NLV32T-015J-E F Series: NLV-EF Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: 1210 Current Rating: 450mA Shielding: Unshielded Inductance: 15nH Mounting: SMD Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 10 @ 100MHz Frequency - Self Resonant: 2.1GHz Test Frequency: 100MHz Family Name: NLV-EF Categories: Inductors, Coils, Chokes DC Resistance (DCR): 160 mOhm Max Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 1210 Height - Seated (Maximum): 0.094" (2.40mm) Alternative Parts (Cross-Reference): NLV32T-015J-PFD; Introduction Date: July 26, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 790737-NLV32T-015J-EF
Series: NLV-EF
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: 1210
Current Rating: 450mA
Shielding: Unshielded
Inductance: 15nH
Mounting: SMD
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 10 @ 100MHz
Frequency - Self Resonant: 2.1GHz
Test Frequency: 100MHz
Family Name: NLV-EF
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 160 mOhm Max
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Manufacturer Package: 1210
Height - Seated (Maximum): 0.094" (2.40mm)
Alternative Parts (Cross-Reference): NLV32T-015J-PFD;
Introduction Date: July 26, 2001
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 450MA 160MOHM Inductor and Choke - 71-NLV32T-015J-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 450MA 160MOHM Inductor and Choke
71-NLV32T-015J-EF
SMD 450MA 160MOHM Inductor and Choke 71-NLV32T-015J-EF
FIXED IND 15NH 450MA 160MOHM SMD Product overview: NLV32T-015J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 160MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-015J-EF can be used for catalog matching and distributor lookup.

FIXED IND 15NH 450MA 160MOHM SMD Product overview: NLV32T-015J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 160MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-015J-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 0.015Uh, 0.45A, 1210; Inductance Tdk - 15AC6732 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.015Uh, 0.45A, 1210; Inductance Tdk
15AC6732
Inductor, 0.015Uh, 0.45A, 1210; Inductance Tdk 15AC6732
INDUCTOR, 0.015UH, 0.45A, 1210; Inductance:15nH; Product Range:NLV32-EF Series; DC Current Rating:450mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.16ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 0.015UH, 0.45A, 1210; Inductance:15nH; Product Range:NLV32-EF Series; DC Current Rating:450mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.16ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16528-6-ND 790737-NLV32T-015J-EF 71-NLV32T-015J-EF 15AC6732
Product Name Fixed Inductors Fixed Inductors - NLV32T-015J-EF SMD 450MA 160MOHM Inductor and Choke Inductor, 0.015Uh, 0.45A, 1210; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176637-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 27 microH
View Details
Common Mode Chokes - 486-3-108-427-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers