TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLV32T-056J-EF

Description
56nH Unshielded Wirewound Inductor 450mA 330mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Wirewound Inductor 450mA 330mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16542-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16542-6-ND
Fixed Inductors 445-16542-6-ND
56nH Unshielded Wirewound Inductor 450mA 330mOhm Max 1210 (3225 Metric)

56nH Unshielded Wirewound Inductor 450mA 330mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16542-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16542-2-ND
Fixed Inductors 445-16542-2-ND
56nH Unshielded Wirewound Inductor 450mA 330mOhm Max 1210 (3225 Metric)

56nH Unshielded Wirewound Inductor 450mA 330mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16542-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16542-1-ND
Fixed Inductors 445-16542-1-ND
56nH Unshielded Wirewound Inductor 450mA 330mOhm Max 1210 (3225 Metric)

56nH Unshielded Wirewound Inductor 450mA 330mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor, 0.056Uh, 0.45A, 1210; Inductance Tdk - 15AC6746 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.056Uh, 0.45A, 1210; Inductance Tdk
15AC6746
Inductor, 0.056Uh, 0.45A, 1210; Inductance Tdk 15AC6746
INDUCTOR, 0.056UH, 0.45A, 1210; Inductance:56nH; Product Range:NLV32-EF Series; DC Current Rating:450mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.33ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 0.056UH, 0.45A, 1210; Inductance:56nH; Product Range:NLV32-EF Series; DC Current Rating:450mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.33ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16542-6-ND 15AC6746
Product Name Fixed Inductors Inductor, 0.056Uh, 0.45A, 1210; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT908-V2-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details