TDK U.S.A. Corporation Fixed Inductors NLV32T-5R6J-PFD

Description
5.6µH Unshielded Wirewound Inductor 200mA 1.6Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 200mA 1.6Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NLV32T-5R6J-PFD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLV32T-5R6J-PFD-ND
Fixed Inductors NLV32T-5R6J-PFD-ND
5.6µH Unshielded Wirewound Inductor 200mA 1.6Ohm Max 1210 (3225 Metric)

5.6µH Unshielded Wirewound Inductor 200mA 1.6Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NLV32T-5R6J-PFD
929273-NLV32T-5R6J-PFD
Fixed Inductors - NLV32T-5R6J-PFD 929273-NLV32T-5R6J-PFD
Manufacturer: TDK Corporation Win Source Part Number: 929273-NLV32T-5R6J-P FD Series: NLV-PFD Operating Temperature Range: -40°C ~ 105°C Features: 5.6 µH Unshielded Wirewound Inductor 200 mA 1.6Ohm Max 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount Part Status: Not For New Designs Categories: Inductors Case / Package: 1210 (3225 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: TDK Corporation
Win Source Part Number: 929273-NLV32T-5R6J-PFD
Series: NLV-PFD
Operating Temperature Range: -40°C ~ 105°C
Features: 5.6 µH Unshielded Wirewound Inductor 200 mA 1.6Ohm Max 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: Inductors
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet
SMD 5.6UH 200MA 1.6OHM Inductor and Choke - 71-NLV32T-5R6J-PFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6UH 200MA 1.6OHM Inductor and Choke
71-NLV32T-5R6J-PFD
SMD 5.6UH 200MA 1.6OHM Inductor and Choke 71-NLV32T-5R6J-PFD
FIXED IND 5.6UH 200MA 1.6OHM SMD Product overview: NLV32T-5R6J-PFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 200MA, 1.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 200MA, 1.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-5R6J-PFD can be used for catalog matching and distributor lookup.

FIXED IND 5.6UH 200MA 1.6OHM SMD Product overview: NLV32T-5R6J-PFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 200MA, 1.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 200MA, 1.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-5R6J-PFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number NLV32T-5R6J-PFD-ND 929273-NLV32T-5R6J-PFD 71-NLV32T-5R6J-PFD
Product Name Fixed Inductors Fixed Inductors - NLV32T-5R6J-PFD SMD 5.6UH 200MA 1.6OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-8N7 0402CS-8N7XJRW , 0402CS-8N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J473JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details