FIXED IND 15UH 130MA 2.8 OHM SMD Product overview: NLV32T-150J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 130MA, 2.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 130MA, 2.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-150J-EF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1369998-NLV32T-150J-
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 59 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NLV-EF
Package: Tape & Reel
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.094" (2.40mm)
REACH Status: REACH Affected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 15 µH
Current Rating (Amps): 130 mA
Shielding: Unshielded
DC Resistance (DCR): 2.8Ohm Max
Q @ Freq: 30 @ 2.52MHz
Frequency - Self Resonant: 20MHz
Inductance Frequency - Test: 2.52 MHz
15µH Unshielded Wirewound Inductor 130mA 2.8Ohm Max 1210 (3225 Metric)
15µH Unshielded Wirewound Inductor 130mA 2.8Ohm Max 1210 (3225 Metric)
15µH Unshielded Wirewound Inductor 130mA 2.8Ohm Max 1210 (3225 Metric)
FIXED IND 15UH 130MA 2.8 OHM SMD
INDUCTOR, 15UH, 0.13A, 1210; Inductance:15µH; Product Range:NLV32-EF Series; DC Current Rating:130mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-NLV32T-150J-EF | 1369998-NLV32T-150J-EF | 445-16556-1-ND | NLV32T-150J-EF | 15AC6768 |
| Product Name | SMD 15UH 130MA 2.8 OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Fixed Inductors | Inductor, 15Uh, 0.13A, 1210; Inductance Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Inductance Range | 15 microH | 15 microH | 15 microH | 15 microH |