FIXED IND 1.5UH 370MA 850MOHM SM Product overview: NLV32T-1R5J-PFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 370MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 370MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-1R5J-PFD can be used for catalog matching and distributor lookup.
1.5µH Unshielded Wirewound Inductor 370mA 850mOhm Max 1210 (3225 Metric)
Manufacturer: TDK Corporation
Win Source Part Number: 887446-NLV32T-1R5J-P
Series: NLV-PFD
Operating Temperature Range: -40°C ~ 105°C
Features: 1.5 µH Unshielded Wirewound Inductor 370 mA 850mOhm Max 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: Inductors
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-NLV32T-1R5J-PFD | NLV32T-1R5J-PFD-ND | 887446-NLV32T-1R5J-PFD |
| Product Name | 1.5UH 370MA 850MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - NLV32T-1R5J-PFD |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 1.5 microH |