TDK U.S.A. Corporation SMD 22UH 125MA 5.5 OHM Inductor and Choke NLV25T-220J-EFD

Description
FIXED IND 22UH 125MA 5.5 OHM SMD Product overview: NLV25T-220J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 125MA, 5.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 125MA, 5.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-220J-EFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 125MA 5.5 OHM SMD Product overview: NLV25T-220J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 125MA, 5.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 125MA, 5.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-220J-EFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 125MA 5.5 OHM Inductor and Choke - 71-NLV25T-220J-EFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 125MA 5.5 OHM Inductor and Choke
71-NLV25T-220J-EFD
SMD 22UH 125MA 5.5 OHM Inductor and Choke 71-NLV25T-220J-EFD
FIXED IND 22UH 125MA 5.5 OHM SMD Product overview: NLV25T-220J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 125MA, 5.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 125MA, 5.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-220J-EFD can be used for catalog matching and distributor lookup.

FIXED IND 22UH 125MA 5.5 OHM SMD Product overview: NLV25T-220J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 125MA, 5.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 125MA, 5.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-220J-EFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16469-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16469-1-ND
Fixed Inductors 445-16469-1-ND
22µH Unshielded Wirewound Inductor 125mA 5.5Ohm Max 1008 (2520 Metric)

22µH Unshielded Wirewound Inductor 125mA 5.5Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16469-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16469-6-ND
Fixed Inductors 445-16469-6-ND
22µH Unshielded Wirewound Inductor 125mA 5.5Ohm Max 1008 (2520 Metric)

22µH Unshielded Wirewound Inductor 125mA 5.5Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16469-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16469-2-ND
Fixed Inductors 445-16469-2-ND
22µH Unshielded Wirewound Inductor 125mA 5.5Ohm Max 1008 (2520 Metric)

22µH Unshielded Wirewound Inductor 125mA 5.5Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
FIXED IND 22UH 125MA 5.5 OHM SMD - 769-NLV25T-220J-EFD - Utmel Electronic Limited
Hong Kong, China
FIXED IND 22UH 125MA 5.5 OHM SMD
769-NLV25T-220J-EFD
FIXED IND 22UH 125MA 5.5 OHM SMD 769-NLV25T-220J-EFD
FIXED IND 22UH 125MA 5.5 OHM SMD

FIXED IND 22UH 125MA 5.5 OHM SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLV25T-220J-EFD 445-16469-1-ND 769-NLV25T-220J-EFD
Product Name SMD 22UH 125MA 5.5 OHM Inductor and Choke Fixed Inductors FIXED IND 22UH 125MA 5.5 OHM SMD
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 560 microH
DCR 0.6000 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details