TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLV32T-2R7J-EF

Description
2.7µH Unshielded Wirewound Inductor 290mA 1.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.7µH Unshielded Wirewound Inductor 290mA 1.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16582-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16582-6-ND
Fixed Inductors 445-16582-6-ND
2.7µH Unshielded Wirewound Inductor 290mA 1.1Ohm Max 1210 (3225 Metric)

2.7µH Unshielded Wirewound Inductor 290mA 1.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16582-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16582-2-ND
Fixed Inductors 445-16582-2-ND
2.7µH Unshielded Wirewound Inductor 290mA 1.1Ohm Max 1210 (3225 Metric)

2.7µH Unshielded Wirewound Inductor 290mA 1.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16582-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16582-1-ND
Fixed Inductors 445-16582-1-ND
2.7µH Unshielded Wirewound Inductor 290mA 1.1Ohm Max 1210 (3225 Metric)

2.7µH Unshielded Wirewound Inductor 290mA 1.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 2.7UH 290MA 1.1OHM Inductor and Choke - 71-NLV32T-2R7J-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.7UH 290MA 1.1OHM Inductor and Choke
71-NLV32T-2R7J-EF
SMD 2.7UH 290MA 1.1OHM Inductor and Choke 71-NLV32T-2R7J-EF
FIXED IND 2.7UH 290MA 1.1OHM SMD Product overview: NLV32T-2R7J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 290MA, 1.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 290MA, 1.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-2R7J-EF can be used for catalog matching and distributor lookup.

FIXED IND 2.7UH 290MA 1.1OHM SMD Product overview: NLV32T-2R7J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 290MA, 1.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 290MA, 1.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-2R7J-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NLV32T-2R7J-EF
806781-NLV32T-2R7J-EF
Fixed Inductors - NLV32T-2R7J-EF 806781-NLV32T-2R7J-EF
Manufacturer: TDK Corporation Win Source Part Number: 806781-NLV32T-2R7J-E F Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 2.7μH Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 70MHz DC Resistance (DCR): 1.1Ohm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 1210 (3225 Metric) Height - Seated (Maximum): 0.094" (2.40mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Q at Freq: 30 at 7.96MHz Current Rating (Amps): 290mA Inductance Frequency - Test: 7.96MHz

Manufacturer: TDK Corporation
Win Source Part Number: 806781-NLV32T-2R7J-EF
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 2.7μH
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 70MHz
DC Resistance (DCR): 1.1Ohm Max
Supplier Device Package: 1210
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Manufacturer Package: 1210 (3225 Metric)
Height - Seated (Maximum): 0.094" (2.40mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Q at Freq: 30 at 7.96MHz
Current Rating (Amps): 290mA
Inductance Frequency - Test: 7.96MHz

Buy Now
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
NLV32T-2R7J-EF
Inductors/Coils/Transformers >> Power Inductors NLV32T-2R7J-EF
290mA 2.7uH ±5% 1210 Power Inductors ROHS

290mA 2.7uH ±5% 1210 Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 2.7Uh, 0.29A, 1210; Inductance Tdk - 15AC6778 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.7Uh, 0.29A, 1210; Inductance Tdk
15AC6778
Inductor, 2.7Uh, 0.29A, 1210; Inductance Tdk 15AC6778
INDUCTOR, 2.7UH, 0.29A, 1210; Inductance:2.7µH; Product Range:NLV32-EF Series; DC Current Rating:290mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:1.1ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 2.7UH, 0.29A, 1210; Inductance:2.7µH; Product Range:NLV32-EF Series; DC Current Rating:290mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:1.1ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - NLV32T-2R7J-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-2R7J-EF
Fixed Inductors NLV32T-2R7J-EF
FIXED IND 2.7UH 290MA 1.1OHM SMD

FIXED IND 2.7UH 290MA 1.1OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16582-6-ND 71-NLV32T-2R7J-EF 806781-NLV32T-2R7J-EF NLV32T-2R7J-EF 15AC6778 NLV32T-2R7J-EF
Product Name Fixed Inductors SMD 2.7UH 290MA 1.1OHM Inductor and Choke Fixed Inductors - NLV32T-2R7J-EF Inductors/Coils/Transformers >> Power Inductors Inductor, 2.7Uh, 0.29A, 1210; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2124JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1624117-8 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Fixed Inductors - 0402DC-6N2XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details