TDK U.S.A. Corporation SMD 15UH 140MA 4.4 OHM Inductor and Choke NLV25T-150J-PF

Description
FIXED IND 15UH 140MA 4.4 OHM SMD Product overview: NLV25T-150J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 140MA, 4.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 140MA, 4.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-150J-PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 140MA 4.4 OHM SMD Product overview: NLV25T-150J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 140MA, 4.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 140MA, 4.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-150J-PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 140MA 4.4 OHM Inductor and Choke - 71-NLV25T-150J-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 140MA 4.4 OHM Inductor and Choke
71-NLV25T-150J-PF
SMD 15UH 140MA 4.4 OHM Inductor and Choke 71-NLV25T-150J-PF
FIXED IND 15UH 140MA 4.4 OHM SMD Product overview: NLV25T-150J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 140MA, 4.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 140MA, 4.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-150J-PF can be used for catalog matching and distributor lookup.

FIXED IND 15UH 140MA 4.4 OHM SMD Product overview: NLV25T-150J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 140MA, 4.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 140MA, 4.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-150J-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-1739-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1739-6-ND
Fixed Inductors 445-1739-6-ND
15µH Unshielded Wirewound Inductor 140mA 4.4Ohm Max 1008 (2520 Metric)

15µH Unshielded Wirewound Inductor 140mA 4.4Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1739-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1739-2-ND
Fixed Inductors 445-1739-2-ND
15µH Unshielded Wirewound Inductor 140mA 4.4Ohm Max 1008 (2520 Metric)

15µH Unshielded Wirewound Inductor 140mA 4.4Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1739-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1739-1-ND
Fixed Inductors 445-1739-1-ND
15µH Unshielded Wirewound Inductor 140mA 4.4Ohm Max 1008 (2520 Metric)

15µH Unshielded Wirewound Inductor 140mA 4.4Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - NLV25T-150J-PF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV25T-150J-PF
Fixed Inductors NLV25T-150J-PF
FIXED IND 15UH 140MA 4.4 OHM SMD

FIXED IND 15UH 140MA 4.4 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLV25T-150J-PF 445-1739-6-ND NLV25T-150J-PF
Product Name SMD 15UH 140MA 4.4 OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2432-019 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers