TDK U.S.A. Corporation SMD 33UH 70MA 5.6 OHM Inductor and Choke NLV32T-330J-EFD

Description
FIXED IND 33UH 70MA 5.6 OHM SMD Product overview: NLV32T-330J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 70MA, 5.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 70MA, 5.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-330J-EFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 33UH 70MA 5.6 OHM SMD Product overview: NLV32T-330J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 70MA, 5.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 70MA, 5.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-330J-EFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33UH 70MA 5.6 OHM Inductor and Choke - 71-NLV32T-330J-EFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 70MA 5.6 OHM Inductor and Choke
71-NLV32T-330J-EFD
SMD 33UH 70MA 5.6 OHM Inductor and Choke 71-NLV32T-330J-EFD
FIXED IND 33UH 70MA 5.6 OHM SMD Product overview: NLV32T-330J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 70MA, 5.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 70MA, 5.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-330J-EFD can be used for catalog matching and distributor lookup.

FIXED IND 33UH 70MA 5.6 OHM SMD Product overview: NLV32T-330J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 70MA, 5.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 70MA, 5.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-330J-EFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NLV32T-330J-EFD
790738-NLV32T-330J-EFD
Fixed Inductors - NLV32T-330J-EFD 790738-NLV32T-330J-EFD
Manufacturer: TDK Corporation Win Source Part Number: 790738-NLV32T-330J-E FD Series: NLV-EFD Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: 1210 Current Rating: 70mA Shielding: Unshielded Inductance: 33μH Mounting: SMD Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 30 @ 2.52MHz Frequency - Self Resonant: 17MHz Test Frequency: 2.52MHz Family Name: NLV-EFD Categories: Inductors, Coils, Chokes DC Resistance (DCR): 5.6 Ohm Max Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 1210 Height - Seated (Maximum): 0.094" (2.40mm) Alternative Parts (Cross-Reference): CM322522-330KL; LQH32MN330J21L; LQH31MN330J03K; LQH31MN330J03; ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 790738-NLV32T-330J-EFD
Series: NLV-EFD
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: 1210
Current Rating: 70mA
Shielding: Unshielded
Inductance: 33μH
Mounting: SMD
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 30 @ 2.52MHz
Frequency - Self Resonant: 17MHz
Test Frequency: 2.52MHz
Family Name: NLV-EFD
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 5.6 Ohm Max
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Manufacturer Package: 1210
Height - Seated (Maximum): 0.094" (2.40mm)
Alternative Parts (Cross-Reference): CM322522-330KL; LQH32MN330J21L; LQH31MN330J03K; LQH31MN330J03;
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 445-NLV32T-330J-EFDTR-ND - DigiKey
Thief River Falls, MN, United States
33µH Unshielded Wirewound Inductor 70mA 5.6Ohm Max 1210 (3225 Metric)

33µH Unshielded Wirewound Inductor 70mA 5.6Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-NLV32T-330J-EFDCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 70MA 5.6 OHM SMD

FIXED IND 33UH 70MA 5.6 OHM SMD

Buy Now Datasheet
Fixed Inductors - 445-NLV32T-330J-EFDDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 70MA 5.6 OHM SMD

FIXED IND 33UH 70MA 5.6 OHM SMD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLV32T-330J-EFD 790738-NLV32T-330J-EFD 445-NLV32T-330J-EFDTR-ND
Product Name SMD 33UH 70MA 5.6 OHM Inductor and Choke Fixed Inductors - NLV32T-330J-EFD Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers