TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLV32T-R22J-EF

Description
220nH Unshielded Wirewound Inductor 450mA 320mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 450mA 320mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16622-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16622-1-ND
Fixed Inductors 445-16622-1-ND
220nH Unshielded Wirewound Inductor 450mA 320mOhm Max 1210 (3225 Metric)

220nH Unshielded Wirewound Inductor 450mA 320mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16622-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16622-6-ND
Fixed Inductors 445-16622-6-ND
220nH Unshielded Wirewound Inductor 450mA 320mOhm Max 1210 (3225 Metric)

220nH Unshielded Wirewound Inductor 450mA 320mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16622-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16622-2-ND
Fixed Inductors 445-16622-2-ND
220nH Unshielded Wirewound Inductor 450mA 320mOhm Max 1210 (3225 Metric)

220nH Unshielded Wirewound Inductor 450mA 320mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369931-NLV32T-R22J-EF - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369931-NLV32T-R22J-EF
Inductors, Coils, Chokes - Fixed Inductors 1369931-NLV32T-R22J-EF
Win Source Part Number: 1369931-NLV32T-R22J- EF Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 47 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLV-EF Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Affected ECCN: EAR99 Material - Core: Ferrite Inductance: 220 nH Current Rating (Amps): 450 mA Shielding: Unshielded DC Resistance (DCR): 320mOhm Max Q @ Freq: 30 @ 25.2MHz Frequency - Self Resonant: 350MHz Inductance Frequency - Test: 25.2 MHz

Win Source Part Number: 1369931-NLV32T-R22J-EF
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 47 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NLV-EF
Package: Tape & Reel
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.094" (2.40mm)
REACH Status: REACH Affected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 220 nH
Current Rating (Amps): 450 mA
Shielding: Unshielded
DC Resistance (DCR): 320mOhm Max
Q @ Freq: 30 @ 25.2MHz
Frequency - Self Resonant: 350MHz
Inductance Frequency - Test: 25.2 MHz

Buy Now Datasheet
450MA 320MOHM Inductor and Choke - 71-NLV32T-R22J-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MA 320MOHM Inductor and Choke
71-NLV32T-R22J-EF
450MA 320MOHM Inductor and Choke 71-NLV32T-R22J-EF
FIXED IND 220NH 450MA 320MOHM SM Product overview: NLV32T-R22J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-R22J-EF can be used for catalog matching and distributor lookup.

FIXED IND 220NH 450MA 320MOHM SM Product overview: NLV32T-R22J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-R22J-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 0.22Uh, 0.45A, 1210; Inductance Tdk - 15AC6712 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.22Uh, 0.45A, 1210; Inductance Tdk
15AC6712
Inductor, 0.22Uh, 0.45A, 1210; Inductance Tdk 15AC6712
INDUCTOR, 0.22UH, 0.45A, 1210; Inductance:220nH; Product Range:NLV32-EF Series; DC Current Rating:450mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.32ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 0.22UH, 0.45A, 1210; Inductance:220nH; Product Range:NLV32-EF Series; DC Current Rating:450mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.32ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - NLV32T-R22J-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-R22J-EF
Fixed Inductors NLV32T-R22J-EF
FIXED IND 220NH 450MA 320MOHM SM

FIXED IND 220NH 450MA 320MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16622-1-ND 1369931-NLV32T-R22J-EF 71-NLV32T-R22J-EF 15AC6712 NLV32T-R22J-EF
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 450MA 320MOHM Inductor and Choke Inductor, 0.22Uh, 0.45A, 1210; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-24X - Triad Magnetics
Specs
Inductance Range 1.00E6 microH
Rated DC Current 240 milliamps
DCR 50 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details