Taiyo Yuden Co., Ltd. Fixed Inductors NR6012T470ME

Description
47µH Shielded Wirewound Inductor 460mA 1.26Ohm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 460mA 1.26Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-2030-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2030-2-ND
Fixed Inductors 587-2030-2-ND
47µH Shielded Wirewound Inductor 460mA 1.26Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 460mA 1.26Ohm Max Nonstandard

Buy Now Datasheet
SMD 47uH 460mA Inductor and Choke - 71-NR6012T470ME - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47uH 460mA Inductor and Choke
71-NR6012T470ME
SMD 47uH 460mA Inductor and Choke 71-NR6012T470ME
47uH 20% Shielded Power Inductor, Ferrite, 460mA, 1.26R DCR, SMD Product overview: NR6012T470ME from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 460mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 460mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR6012T470ME can be used for catalog matching and distributor lookup.

47uH 20% Shielded Power Inductor, Ferrite, 460mA, 1.26R DCR, SMD Product overview: NR6012T470ME from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 460mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 460mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR6012T470ME can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 47Uh, 520Ma, Smd; Inductance Taiyo Yuden - 83T0238 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, 520Ma, Smd; Inductance Taiyo Yuden
83T0238
Inductor, Shielded, 47Uh, 520Ma, Smd; Inductance Taiyo Yuden 83T0238
INDUCTOR, SHIELDED, 47UH, 520MA, SMD; Inductance:47µH; RMS Current (Irms):460mA; Inductor Construction:Shielde d; Saturation Current (Isat):520mA; Product Range:NR Series; DC Resistance Max:1.05ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, 520MA, SMD; Inductance:47µH; RMS Current (Irms):460mA; Inductor Construction:Shielded; Saturation Current (Isat):520mA; Product Range:NR Series; DC Resistance Max:1.05ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-2030-2-ND 71-NR6012T470ME 83T0238
Product Name Fixed Inductors SMD 47uH 460mA Inductor and Choke Inductor, Shielded, 47Uh, 520Ma, Smd; Inductance Taiyo Yuden
Operating Temperature -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176636-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 27 microH
View Details
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers