TDK-Lambda Americas Inc., High Power Division SMD 450MA 240MOHM Inductor and Choke NLV32T-033J-EF

Description
FIXED IND 33NH 450MA 240MOHM SMD Product overview: NLV32T-033J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 240MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-033J-EF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 33NH 450MA 240MOHM SMD Product overview: NLV32T-033J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 240MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-033J-EF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 450MA 240MOHM Inductor and Choke - 71-NLV32T-033J-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 450MA 240MOHM Inductor and Choke
71-NLV32T-033J-EF
SMD 450MA 240MOHM Inductor and Choke 71-NLV32T-033J-EF
FIXED IND 33NH 450MA 240MOHM SMD Product overview: NLV32T-033J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 240MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-033J-EF can be used for catalog matching and distributor lookup.

FIXED IND 33NH 450MA 240MOHM SMD Product overview: NLV32T-033J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 240MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-033J-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NLV32T-033J-EF
929268-NLV32T-033J-EF
Fixed Inductors - NLV32T-033J-EF 929268-NLV32T-033J-EF
Manufacturer: TDK Corporation Win Source Part Number: 929268-NLV32T-033J-E F Series: NLV-EF Operating Temperature Range: -40°C ~ 105°C Features: Unshielded Wirewound Inductor 240mOhm Max 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-16536-1, 445-16536-2, 445-16536-6, NLV32T-033J-EF-ND

Manufacturer: TDK Corporation
Win Source Part Number: 929268-NLV32T-033J-EF
Series: NLV-EF
Operating Temperature Range: -40°C ~ 105°C
Features: Unshielded Wirewound Inductor 240mOhm Max 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-16536-1, 445-16536-2, 445-16536-6, NLV32T-033J-EF-ND

Buy Now
Fixed Inductors - 445-16536-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16536-1-ND
Fixed Inductors 445-16536-1-ND
33nH Unshielded Wirewound Inductor 450mA 240mOhm Max 1210 (3225 Metric)

33nH Unshielded Wirewound Inductor 450mA 240mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16536-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16536-2-ND
Fixed Inductors 445-16536-2-ND
33nH Unshielded Wirewound Inductor 450mA 240mOhm Max 1210 (3225 Metric)

33nH Unshielded Wirewound Inductor 450mA 240mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16536-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16536-6-ND
Fixed Inductors 445-16536-6-ND
33nH Unshielded Wirewound Inductor 450mA 240mOhm Max 1210 (3225 Metric)

33nH Unshielded Wirewound Inductor 450mA 240mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor, 0.033Uh, 0.45A, 1210; Inductance Tdk - 15AC6740 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.033Uh, 0.45A, 1210; Inductance Tdk
15AC6740
Inductor, 0.033Uh, 0.45A, 1210; Inductance Tdk 15AC6740
INDUCTOR, 0.033UH, 0.45A, 1210; Inductance:33nH; Product Range:NLV32-EF Series; DC Current Rating:450mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.24ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 0.033UH, 0.45A, 1210; Inductance:33nH; Product Range:NLV32-EF Series; DC Current Rating:450mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.24ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLV32T-033J-EF 929268-NLV32T-033J-EF 445-16536-1-ND 15AC6740
Product Name SMD 450MA 240MOHM Inductor and Choke Fixed Inductors - NLV32T-033J-EF Fixed Inductors Inductor, 0.033Uh, 0.45A, 1210; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 0.0330 microH 0.0330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J473JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-1676960-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N7 0402DC-1N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details