Taiyo Yuden Co., Ltd. Fixed Inductors NR6012T150ME

Description
15µH Shielded Wirewound Inductor 790mA 396mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 790mA 396mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-2624-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2624-2-ND
Fixed Inductors 587-2624-2-ND
15µH Shielded Wirewound Inductor 790mA 396mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 790mA 396mOhm Max Nonstandard

Buy Now Datasheet
FIXED IND 15UH 790MA 396 MOHM - 782-NR6012T150ME - Utmel Electronic Limited
Hong Kong, China
FIXED IND 15UH 790MA 396 MOHM
782-NR6012T150ME
FIXED IND 15UH 790MA 396 MOHM 782-NR6012T150ME
FIXED IND 15UH 790MA 396 MOHM

FIXED IND 15UH 790MA 396 MOHM

Supplier's Site
Inductor, Shielded, 15Uh, 800Ma, Smd; Inductance Taiyo Yuden - 83T0233 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 800Ma, Smd; Inductance Taiyo Yuden
83T0233
Inductor, Shielded, 15Uh, 800Ma, Smd; Inductance Taiyo Yuden 83T0233
INDUCTOR, SHIELDED, 15UH, 800MA, SMD; Inductance:15µH; RMS Current (Irms):790mA; Inductor Construction:Shielde d; Saturation Current (Isat):800mA; Product Range:NR Series; DC Resistance Max:0.33ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 800MA, SMD; Inductance:15µH; RMS Current (Irms):790mA; Inductor Construction:Shielded; Saturation Current (Isat):800mA; Product Range:NR Series; DC Resistance Max:0.33ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-2624-2-ND 782-NR6012T150ME 83T0233
Product Name Fixed Inductors FIXED IND 15UH 790MA 396 MOHM Inductor, Shielded, 15Uh, 800Ma, Smd; Inductance Taiyo Yuden
Operating Temperature -25 to 120 C (-13 to 248 F) -25 C (-13 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-5N1 0402CS-5N1XJRW , 0402CS-5N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers
Common Mode Chokes - 486-3-143-902-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details