TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLV25T-2R7J-EF

Description
2.7µH Unshielded Wirewound Inductor 195mA 1.7Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.7µH Unshielded Wirewound Inductor 195mA 1.7Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16474-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16474-2-ND
Fixed Inductors 445-16474-2-ND
2.7µH Unshielded Wirewound Inductor 195mA 1.7Ohm Max 1008 (2520 Metric)

2.7µH Unshielded Wirewound Inductor 195mA 1.7Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16474-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16474-1-ND
Fixed Inductors 445-16474-1-ND
2.7µH Unshielded Wirewound Inductor 195mA 1.7Ohm Max 1008 (2520 Metric)

2.7µH Unshielded Wirewound Inductor 195mA 1.7Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16474-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16474-6-ND
Fixed Inductors 445-16474-6-ND
2.7µH Unshielded Wirewound Inductor 195mA 1.7Ohm Max 1008 (2520 Metric)

2.7µH Unshielded Wirewound Inductor 195mA 1.7Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 2.7UH 195MA 1.7OHM Inductor and Choke - 71-NLV25T-2R7J-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.7UH 195MA 1.7OHM Inductor and Choke
71-NLV25T-2R7J-EF
SMD 2.7UH 195MA 1.7OHM Inductor and Choke 71-NLV25T-2R7J-EF
FIXED IND 2.7UH 195MA 1.7OHM SMD Product overview: NLV25T-2R7J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 195MA, 1.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 195MA, 1.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-2R7J-EF can be used for catalog matching and distributor lookup.

FIXED IND 2.7UH 195MA 1.7OHM SMD Product overview: NLV25T-2R7J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 195MA, 1.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 195MA, 1.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-2R7J-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NLV25T-2R7J-EF
1231726-NLV25T-2R7J-EF
Fixed Inductors - NLV25T-2R7J-EF 1231726-NLV25T-2R7J-EF
Manufacturer: TDK Corporation Win Source Part Number: 1231726-NLV25T-2R7J- EF Series: NLV-EF Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: 1008 (2520 Metric) Current Rating: 195mA Shielding: Unshielded Inductance: 2.7μH Mounting: SMD Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 30 @ 7.96MHz Frequency - Self Resonant: 70MHz Test Frequency: 7.96MHz Size: 0.098" L x 0.079" W (2.50mm x 2.00mm) Family Name: NLV-EF Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.7 Ohm Max Manufacturer Homepage: www.tdk.com Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.075" (1.90mm) Alternative Parts (Cross-Reference): NL2520T2R7J; SCI 1008 FT 2R7J; NL252018-2R7KT; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1231726-NLV25T-2R7J-EF
Series: NLV-EF
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: 1008 (2520 Metric)
Current Rating: 195mA
Shielding: Unshielded
Inductance: 2.7μH
Mounting: SMD
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 30 @ 7.96MHz
Frequency - Self Resonant: 70MHz
Test Frequency: 7.96MHz
Size: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Family Name: NLV-EF
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.7 Ohm Max
Manufacturer Homepage: www.tdk.com
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.075" (1.90mm)
Alternative Parts (Cross-Reference): NL2520T2R7J; SCI 1008 FT 2R7J; NL252018-2R7KT;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16474-2-ND 71-NLV25T-2R7J-EF 1231726-NLV25T-2R7J-EF
Product Name Fixed Inductors SMD 2.7UH 195MA 1.7OHM Inductor and Choke Fixed Inductors - NLV25T-2R7J-EF
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
SMD Inductor and Choke - 71-KQ0805TTE68NG - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0680 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details