470µH Unshielded Wirewound Inductor 25mA 40Ohm Max 1210 (3225 Metric)
470µH Unshielded Wirewound Inductor 25mA 40Ohm Max 1210 (3225 Metric)
470µH Unshielded Wirewound Inductor 25mA 40Ohm Max 1210 (3225 Metric)
FIXED IND 470UH 25MA 40 OHM SMD Product overview: NLV32T-471J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 25MA, 40 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 25MA, 40 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-471J-PF can be used for catalog matching and distributor lookup.
SIGNAL LINE IND, 470UH,25MA,5%,4MHz, FULL REEL; Inductance:470µH; DC Resistance Max:40ohm; Self Resonant Frequency:4MHz; DC Current Rating:25mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLV Series RoHS Compliant: Yes
SIGNAL LINE IND, 470UH,25MA,5%,4MHz; Inductance:470µH; DC Resistance Max:40ohm; Self Resonant Frequency:4MHz; DC Current Rating:25mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLV Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
FIXED IND 470UH 25MA 40 OHM SMD
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 5482968 | 5482968P | 445-1533-1-ND | 71-NLV32T-471J-PF | 99R3667 | 89R9065 | NLV32T-471J-PF |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | SMD 470UH 25MA 40 OHM Inductor and Choke | Signal Line Ind, 470Uh,25Ma,5%,4Mhz, Full Reel; Inductance Tdk | Signal Line Ind, 470Uh,25Ma,5%,4Mhz; Inductance Tdk | Fixed Inductors |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Inductance Range | 470 microH | 470 microH | 470 microH | 470 microH | 470 microH | 470 microH | |
| Q Factor | 20 | 20 | 20 | 20 | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 1210 (3225m) | 1210 |