TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLV32T-R18J-EF

Description
180nH Unshielded Wirewound Inductor 450mA 280mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 450mA 280mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16620-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16620-2-ND
Fixed Inductors 445-16620-2-ND
180nH Unshielded Wirewound Inductor 450mA 280mOhm Max 1210 (3225 Metric)

180nH Unshielded Wirewound Inductor 450mA 280mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16620-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16620-1-ND
Fixed Inductors 445-16620-1-ND
180nH Unshielded Wirewound Inductor 450mA 280mOhm Max 1210 (3225 Metric)

180nH Unshielded Wirewound Inductor 450mA 280mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16620-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16620-6-ND
Fixed Inductors 445-16620-6-ND
180nH Unshielded Wirewound Inductor 450mA 280mOhm Max 1210 (3225 Metric)

180nH Unshielded Wirewound Inductor 450mA 280mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor, 0.18Uh, 0.45A, 1210; Inductance Tdk - 15AC6710 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.18Uh, 0.45A, 1210; Inductance Tdk
15AC6710
Inductor, 0.18Uh, 0.45A, 1210; Inductance Tdk 15AC6710
INDUCTOR, 0.18UH, 0.45A, 1210; Inductance:180nH; Product Range:NLV32-EF Series; DC Current Rating:450mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.28ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 0.18UH, 0.45A, 1210; Inductance:180nH; Product Range:NLV32-EF Series; DC Current Rating:450mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.28ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16620-2-ND 15AC6710
Product Name Fixed Inductors Inductor, 0.18Uh, 0.45A, 1210; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567715P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0033 microH
DCR 0.1300 ohms
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J103JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details