TDK U.S.A. Corporation 300MA 850MOHM Inductor and Choke NLV25T-R68J-PF

Description
FIXED IND 680NH 300MA 850MOHM SM Product overview: NLV25T-R68J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-R68J-PF can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 680NH 300MA 850MOHM SM Product overview: NLV25T-R68J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-R68J-PF can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Line Inductor, with a part number of 91R2400, features an inductance of 68 nH and a DC current rating of 300 mA. It has a maximum DC resistance of 0.85 ohms and a self-resonant frequency of 300 MHz. This inductor is designed in a 1008 (2520 metric) package and is compliant with RoHS standards. It is suitable for applications in smart meters, AV equipment, and communication infrastructure. The operating temperature range is from -40°C to +105°C, and it is packaged in a full reel containing 2000 pieces. The product is halogen-free, indicating low levels of chlorine and bromine content.

Datasheet Summary
Powered by GS/AI

The Power Line Inductor, with a part number of 91R2400, features an inductance of 68 nH and a DC current rating of 300 mA. It has a maximum DC resistance of 0.85 ohms and a self-resonant frequency of 300 MHz. This inductor is designed in a 1008 (2520 metric) package and is compliant with RoHS standards. It is suitable for applications in smart meters, AV equipment, and communication infrastructure. The operating temperature range is from -40°C to +105°C, and it is packaged in a full reel containing 2000 pieces. The product is halogen-free, indicating low levels of chlorine and bromine content.

Suppliers

Company
Product
Description
Supplier Links
300MA 850MOHM Inductor and Choke - 71-NLV25T-R68J-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 850MOHM Inductor and Choke
71-NLV25T-R68J-PF
300MA 850MOHM Inductor and Choke 71-NLV25T-R68J-PF
FIXED IND 680NH 300MA 850MOHM SM Product overview: NLV25T-R68J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-R68J-PF can be used for catalog matching and distributor lookup.

FIXED IND 680NH 300MA 850MOHM SM Product overview: NLV25T-R68J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-R68J-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-1723-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1723-1-ND
Fixed Inductors 445-1723-1-ND
680nH Unshielded Wirewound Inductor 300mA 850mOhm Max 1008 (2520 Metric)

680nH Unshielded Wirewound Inductor 300mA 850mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1723-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1723-2-ND
Fixed Inductors 445-1723-2-ND
680nH Unshielded Wirewound Inductor 300mA 850mOhm Max 1008 (2520 Metric)

680nH Unshielded Wirewound Inductor 300mA 850mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Power Line Ind, 68Nh,300Ma,5%,300Mhz; Inductance Tdk - 89R8976 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 68Nh,300Ma,5%,300Mhz; Inductance Tdk
89R8976
Power Line Ind, 68Nh,300Ma,5%,300Mhz; Inductance Tdk 89R8976
POWER LINE IND, 68NH,300MA,5%,300MHz ; Inductance:680nH; DC Resistance Max:0.85ohm; Self Resonant Frequency:300MHz; DC Current Rating:300mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:NLV Series; Core Material:Ferrite RoHS Compliant: Yes

POWER LINE IND, 68NH,300MA,5%,300MHz; Inductance:680nH; DC Resistance Max:0.85ohm; Self Resonant Frequency:300MHz; DC Current Rating:300mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:NLV Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Power Line Ind, 68Nh,300Ma,5%,300Mhz, Full Reel; Inductance Tdk - 91R2400 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 68Nh,300Ma,5%,300Mhz, Full Reel; Inductance Tdk
91R2400
Power Line Ind, 68Nh,300Ma,5%,300Mhz, Full Reel; Inductance Tdk 91R2400
POWER LINE IND, 68NH,300MA,5%,300MHz , FULL REEL; Inductance:680nH; DC Resistance Max:0.85ohm; Self Resonant Frequency:300MHz; DC Current Rating:300mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:NLV Series RoHS Compliant: Yes

POWER LINE IND, 68NH,300MA,5%,300MHz, FULL REEL; Inductance:680nH; DC Resistance Max:0.85ohm; Self Resonant Frequency:300MHz; DC Current Rating:300mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:NLV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLV25T-R68J-PF 445-1723-1-ND 89R8976
Product Name 300MA 850MOHM Inductor and Choke Fixed Inductors Power Line Ind, 68Nh,300Ma,5%,300Mhz; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 0.6800 microH 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2AFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Adjustable Inductors - 1956-JLC03E048TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 95
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-12N 0201CT-12NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details