TDK U.S.A. Corporation Inductors, Coils, Chokes - Fixed Inductors NLV32T-3R3J-EFD

Description
Win Source Part Number: 1369938-NLV32T-3R3J- EFD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 47 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLV-EFD Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Affected ECCN: EAR99 Material - Core: Ferrite Inductance: 3.3 µH Current Rating (Amps): 260 mA Shielding: Unshielded DC Resistance (DCR): 1.2Ohm Max Q @ Freq: 30 @ 7.96MHz Frequency - Self Resonant: 60MHz Inductance Frequency - Test: 7.96 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369938-NLV32T-3R3J- EFD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 47 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLV-EFD Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Affected ECCN: EAR99 Material - Core: Ferrite Inductance: 3.3 µH Current Rating (Amps): 260 mA Shielding: Unshielded DC Resistance (DCR): 1.2Ohm Max Q @ Freq: 30 @ 7.96MHz Frequency - Self Resonant: 60MHz Inductance Frequency - Test: 7.96 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369938-NLV32T-3R3J-EFD - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369938-NLV32T-3R3J-EFD
Inductors, Coils, Chokes - Fixed Inductors 1369938-NLV32T-3R3J-EFD
Win Source Part Number: 1369938-NLV32T-3R3J- EFD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 47 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLV-EFD Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Affected ECCN: EAR99 Material - Core: Ferrite Inductance: 3.3 µH Current Rating (Amps): 260 mA Shielding: Unshielded DC Resistance (DCR): 1.2Ohm Max Q @ Freq: 30 @ 7.96MHz Frequency - Self Resonant: 60MHz Inductance Frequency - Test: 7.96 MHz

Win Source Part Number: 1369938-NLV32T-3R3J-EFD
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 47 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NLV-EFD
Package: Tape & Reel
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.094" (2.40mm)
REACH Status: REACH Affected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 3.3 µH
Current Rating (Amps): 260 mA
Shielding: Unshielded
DC Resistance (DCR): 1.2Ohm Max
Q @ Freq: 30 @ 7.96MHz
Frequency - Self Resonant: 60MHz
Inductance Frequency - Test: 7.96 MHz

Buy Now Datasheet
SMD 3.3UH 260MA 1.2OHM Inductor and Choke - 71-NLV32T-3R3J-EFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 260MA 1.2OHM Inductor and Choke
71-NLV32T-3R3J-EFD
SMD 3.3UH 260MA 1.2OHM Inductor and Choke 71-NLV32T-3R3J-EFD
FIXED IND 3.3UH 260MA 1.2OHM SMD Product overview: NLV32T-3R3J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 260MA, 1.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 260MA, 1.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-3R3J-EFD can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 260MA 1.2OHM SMD Product overview: NLV32T-3R3J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 260MA, 1.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 260MA, 1.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-3R3J-EFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16593-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16593-1-ND
Fixed Inductors 445-16593-1-ND
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)

3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16593-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16593-6-ND
Fixed Inductors 445-16593-6-ND
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)

3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16593-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16593-2-ND
Fixed Inductors 445-16593-2-ND
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)

3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - NLV32T-3R3J-EFD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-3R3J-EFD
Fixed Inductors NLV32T-3R3J-EFD
FIXED IND 3.3UH 260MA 1.2OHM SMD

FIXED IND 3.3UH 260MA 1.2OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369938-NLV32T-3R3J-EFD 71-NLV32T-3R3J-EFD 445-16593-1-ND NLV32T-3R3J-EFD
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 3.3UH 260MA 1.2OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2835-042 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details