TDK Corporation 1.8UH 350MA 900MOHM Inductor and Choke NLV32T-1R8J-PF

Description
FIXED IND 1.8UH 350MA 900MOHM SM Product overview: NLV32T-1R8J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8UH, 350MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8UH, 350MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-1R8J-PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.8UH 350MA 900MOHM SM Product overview: NLV32T-1R8J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8UH, 350MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8UH, 350MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-1R8J-PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8UH 350MA 900MOHM Inductor and Choke - 71-NLV32T-1R8J-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8UH 350MA 900MOHM Inductor and Choke
71-NLV32T-1R8J-PF
1.8UH 350MA 900MOHM Inductor and Choke 71-NLV32T-1R8J-PF
FIXED IND 1.8UH 350MA 900MOHM SM Product overview: NLV32T-1R8J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8UH, 350MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8UH, 350MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-1R8J-PF can be used for catalog matching and distributor lookup.

FIXED IND 1.8UH 350MA 900MOHM SM Product overview: NLV32T-1R8J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8UH, 350MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8UH, 350MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-1R8J-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-174388-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174388-2-ND
Fixed Inductors 445-174388-2-ND
1.8µH Unshielded Wirewound Inductor 350mA 900mOhm Max 1210 (3225 Metric)

1.8µH Unshielded Wirewound Inductor 350mA 900mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174388-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174388-6-ND
Fixed Inductors 445-174388-6-ND
1.8µH Unshielded Wirewound Inductor 350mA 900mOhm Max 1210 (3225 Metric)

1.8µH Unshielded Wirewound Inductor 350mA 900mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174388-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174388-1-ND
Fixed Inductors 445-174388-1-ND
1.8µH Unshielded Wirewound Inductor 350mA 900mOhm Max 1210 (3225 Metric)

1.8µH Unshielded Wirewound Inductor 350mA 900mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Signal Line Ind, 1.8Uh,350Ma,5%,80Mhz; Inductance Tdk - 89R9042 - Newark, An Avnet Company
Chicago, IL, United States
Signal Line Ind, 1.8Uh,350Ma,5%,80Mhz; Inductance Tdk
89R9042
Signal Line Ind, 1.8Uh,350Ma,5%,80Mhz; Inductance Tdk 89R9042
SIGNAL LINE IND, 1.8UH,350MA,5%,80MHz ; Inductance:1.8µH; DC Resistance Max:0.9ohm; Self Resonant Frequency:80MHz; DC Current Rating:350mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLV Series; Inductor Construction:- RoHS Compliant: Yes

SIGNAL LINE IND, 1.8UH,350MA,5%,80MHz; Inductance:1.8µH; DC Resistance Max:0.9ohm; Self Resonant Frequency:80MHz; DC Current Rating:350mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLV Series; Inductor Construction:- RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - NLV32T-1R8J-PF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-1R8J-PF
Fixed Inductors NLV32T-1R8J-PF
FIXED IND 1.8UH 350MA 900MOHM SM

FIXED IND 1.8UH 350MA 900MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLV32T-1R8J-PF 445-174388-2-ND 89R9042 NLV32T-1R8J-PF
Product Name 1.8UH 350MA 900MOHM Inductor and Choke Fixed Inductors Signal Line Ind, 1.8Uh,350Ma,5%,80Mhz; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 1.8 microH 1.8 microH 1.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J682JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-20N 026011C-20NXJRW , 026011C-20NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details