TDK U.S.A. Corporation Fixed Inductors NLV32T-018J-PFD

Description
18nH Unshielded Wirewound Inductor 450mA 180mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 450mA 180mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NLV32T-018J-PFD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLV32T-018J-PFD-ND
Fixed Inductors NLV32T-018J-PFD-ND
18nH Unshielded Wirewound Inductor 450mA 180mOhm Max 1210 (3225 Metric)

18nH Unshielded Wirewound Inductor 450mA 180mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number NLV32T-018J-PFD-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details