Taiyo Yuden Co., Ltd. Fixed Inductors NR4012T330M

Description
33µH Shielded Wirewound Inductor 420mA 972mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 420mA 972mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-2654-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2654-2-ND
Fixed Inductors 587-2654-2-ND
33µH Shielded Wirewound Inductor 420mA 972mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 420mA 972mOhm Max Nonstandard

Buy Now Datasheet
SMD 33uH 420mA 100kHz Inductor and Choke - 71-NR4012T330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33uH 420mA 100kHz Inductor and Choke
71-NR4012T330M
SMD 33uH 420mA 100kHz Inductor and Choke 71-NR4012T330M
33uH Shielded Power Inductor, 420mA, Ferrite, 100kHz, SMD Product overview: NR4012T330M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH, 420mA, 100kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, 420mA, 100kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR4012T330M can be used for catalog matching and distributor lookup.

33uH Shielded Power Inductor, 420mA, Ferrite, 100kHz, SMD Product overview: NR4012T330M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH, 420mA, 100kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, 420mA, 100kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR4012T330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NR4012T330M
1083399-NR4012T330M
Fixed Inductors - NR4012T330M 1083399-NR4012T330M
Manufacturer: Taiyo Yuden Win Source Part Number: 1083399-NR4012T330M Packaging: Reel - TR Type: Wirewound Current Rating: 420mA Inductance: 33μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 400mA Frequency - Self Resonant: 15MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 972 mOhm Max Status: Active Temperature Range - Operating: -25°C to 120°C Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 4,500

Manufacturer: Taiyo Yuden
Win Source Part Number: 1083399-NR4012T330M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 420mA
Inductance: 33μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 400mA
Frequency - Self Resonant: 15MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 972 mOhm Max
Status: Active
Temperature Range - Operating: -25°C to 120°C
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 4,500

Buy Now Datasheet
FIXED IND 33UH 420MA 972 MOHM - 782-NR4012T330M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 33UH 420MA 972 MOHM
782-NR4012T330M
FIXED IND 33UH 420MA 972 MOHM 782-NR4012T330M
FIXED IND 33UH 420MA 972 MOHM

FIXED IND 33UH 420MA 972 MOHM

Supplier's Site
Inductor, Shielded, 33Uh, 400Ma, Smd; Inductance Taiyo Yuden - 83T0227 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 400Ma, Smd; Inductance Taiyo Yuden
83T0227
Inductor, Shielded, 33Uh, 400Ma, Smd; Inductance Taiyo Yuden 83T0227
INDUCTOR, SHIELDED, 33UH, 400MA, SMD; Inductance:33µH; RMS Current (Irms):420mA; Inductor Construction:Shielde d; Saturation Current (Isat):400mA; Product Range:NR Series; DC Resistance Max:0.81ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 400MA, SMD; Inductance:33µH; RMS Current (Irms):420mA; Inductor Construction:Shielded; Saturation Current (Isat):400mA; Product Range:NR Series; DC Resistance Max:0.81ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 33Uh, 400Ma, Smd; Inductance Taiyo Yuden - 87K4782 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 400Ma, Smd; Inductance Taiyo Yuden
87K4782
Inductor, Shielded, 33Uh, 400Ma, Smd; Inductance Taiyo Yuden 87K4782
INDUCTOR, SHIELDED, 33UH, 400MA, SMD; Inductance:33µH; RMS Current (Irms):420mA; Inductor Construction:Shielde d; Saturation Current (Isat):400mA; Product Range:NR Series; DC Resistance Max:0.81ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 400MA, SMD; Inductance:33µH; RMS Current (Irms):420mA; Inductor Construction:Shielded; Saturation Current (Isat):400mA; Product Range:NR Series; DC Resistance Max:0.81ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-2654-2-ND 71-NR4012T330M 1083399-NR4012T330M 782-NR4012T330M 83T0227
Product Name Fixed Inductors SMD 33uH 420mA 100kHz Inductor and Choke Fixed Inductors - NR4012T330M FIXED IND 33UH 420MA 972 MOHM Inductor, Shielded, 33Uh, 400Ma, Smd; Inductance Taiyo Yuden
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 120 C (-13 to 248 F) -25 C (-13 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176737-7 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0018 microH
View Details
Surface Mount Inductors - 1620208 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N3 0402DC-8N3XJRW , 0402DC-8N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details