FIXED IND 180NH 450MA 280MOHM SM Product overview: NLV32T-R18J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-R18J-PF can be used for catalog matching and distributor lookup.
180nH Unshielded Wirewound Inductor 450mA 280mOhm Max 1210 (3225 Metric)
180nH Unshielded Wirewound Inductor 450mA 280mOhm Max 1210 (3225 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-NLV32T-R18J-PF | 445-174396-1-ND |
| Product Name | 450MA 280MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 0.1800 microH |