FIXED IND 100UH 60MA 21 OHM SMD Product overview: NLV25T-101J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 60MA, 21 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 60MA, 21 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-101J-PF can be used for catalog matching and distributor lookup.
100µH Unshielded Wirewound Inductor 60mA 21Ohm Max 1008 (2520 Metric)
100µH Unshielded Wirewound Inductor 60mA 21Ohm Max 1008 (2520 Metric)
100µH Unshielded Wirewound Inductor 60mA 21Ohm Max 1008 (2520 Metric)
FIXED IND 100UH 60MA 21 OHM SMD
POWER LINE IND, 100UH,60MA,5%,12MHz;
POWER LINE IND, 100UH,60MA,5%,12MHz;
60mA 100uH ±5% 1008 Power Inductors ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-NLV25T-101J-PF | 445-1749-2-ND | NLV25T-101J-PF | 91R2406 | NLV25T-101J-PF |
| Product Name | SMD 100UH 60MA 21 OHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Power Line Ind, 100Uh,60Ma,5%,12Mhz; Inductance Tdk | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 100 microH | 100 microH | 100 microH | 100 microH |