470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)
470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)
470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)
FIXED IND 470NH 450MA 500MOHM SM Product overview: NLV32T-R47J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-R47J-PF can be used for catalog matching and distributor lookup.
450mA 470nH ±5% 1210 Power Inductors ROHS
FIXED IND 470NH 450MA 500MOHM SM
Surface Mount High Frequency Inductor, NLV Series, 470 nH, 5%, 1210 [3225 Metric], 220 MHz RoHS Compliant: Yes
SIGNAL LINE IND, 47NH,450MA,5%,220MHz
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-1515-2-ND | 71-NLV32T-R47J-PF | NLV32T-R47J-PF | NLV32T-R47J-PF | 33P7927 | 99R3653 |
| Product Name | Fixed Inductors | 450MA 500MOHM Inductor and Choke | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors | Surface Mount High Frequency Inductor, Nlv Series, 470 Nh, 5%, 1210 [3225 Metric], 220 Mhz Rohs Compliant Tdk | Signal Line Ind, 47Nh,450Ma,5%,220Mhz; Inductance Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |||
| Configuration | Fixed | |||||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |