Win Source Part Number: 1370261-NLV32T-R10J-
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 42 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NLV-EFD
Package: Tape & Reel
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.094" (2.40mm)
REACH Status: REACH Affected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 100 nH
Current Rating (Amps): 450 mA
Shielding: Unshielded
DC Resistance (DCR): 440mOhm Max
Q @ Freq: 28 @ 100MHz
Frequency - Self Resonant: 700MHz
Inductance Frequency - Test: 100 MHz
FIXED IND 100NH 450MA 440MOHM SM Product overview: NLV32T-R10J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 440MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 440MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-R10J-EFD can be used for catalog matching and distributor lookup.
100nH Unshielded Wirewound Inductor 450mA 440mOhm Max 1210 (3225 Metric)
100nH Unshielded Wirewound Inductor 450mA 440mOhm Max 1210 (3225 Metric)
100nH Unshielded Wirewound Inductor 450mA 440mOhm Max 1210 (3225 Metric)
FIXED IND 100NH 450MA 440MOHM SM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1370261-NLV32T-R10J-EFD | 71-NLV32T-R10J-EFD | 445-16615-1-ND | NLV32T-R10J-EFD |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 450MA 440MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite |
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |