TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLV25T-3R9J-PF

Description
3.9µH Unshielded Wirewound Inductor 180mA 2.1Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 180mA 2.1Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1732-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1732-2-ND
Fixed Inductors 445-1732-2-ND
3.9µH Unshielded Wirewound Inductor 180mA 2.1Ohm Max 1008 (2520 Metric)

3.9µH Unshielded Wirewound Inductor 180mA 2.1Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1732-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1732-1-ND
Fixed Inductors 445-1732-1-ND
3.9µH Unshielded Wirewound Inductor 180mA 2.1Ohm Max 1008 (2520 Metric)

3.9µH Unshielded Wirewound Inductor 180mA 2.1Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 3.9UH 180MA 2.1OHM Inductor and Choke - 71-NLV25T-3R9J-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.9UH 180MA 2.1OHM Inductor and Choke
71-NLV25T-3R9J-PF
SMD 3.9UH 180MA 2.1OHM Inductor and Choke 71-NLV25T-3R9J-PF
FIXED IND 3.9UH 180MA 2.1OHM SMD Product overview: NLV25T-3R9J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 180MA, 2.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 180MA, 2.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-3R9J-PF can be used for catalog matching and distributor lookup.

FIXED IND 3.9UH 180MA 2.1OHM SMD Product overview: NLV25T-3R9J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 180MA, 2.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 180MA, 2.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-3R9J-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NLV25T-3R9J-PF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV25T-3R9J-PF
Fixed Inductors NLV25T-3R9J-PF
FIXED IND 3.9UH 180MA 2.1OHM SMD

FIXED IND 3.9UH 180MA 2.1OHM SMD

Supplier's Site Datasheet
Inductor, Wire-Wound, 3.9Uh, 180Ma, 1008, Full Reel; Inductance Tdk - 89R9004 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wire-Wound, 3.9Uh, 180Ma, 1008, Full Reel; Inductance Tdk
89R9004
Inductor, Wire-Wound, 3.9Uh, 180Ma, 1008, Full Reel; Inductance Tdk 89R9004
INDUCTOR, WIRE-WOUND, 3.9UH, 180MA, 1008, FULL REEL; Inductance:3.9µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:48MHz; DC Current Rating:180mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:NLV Series RoHS Compliant: Yes

INDUCTOR, WIRE-WOUND, 3.9UH, 180MA, 1008, FULL REEL; Inductance:3.9µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:48MHz; DC Current Rating:180mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:NLV Series RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Wire-Wound, 3.9Uh, 180Ma, 1008; Inductance Tdk - 05X0445 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wire-Wound, 3.9Uh, 180Ma, 1008; Inductance Tdk
05X0445
Inductor, Wire-Wound, 3.9Uh, 180Ma, 1008; Inductance Tdk 05X0445
INDUCTOR, WIRE-WOUND, 3.9UH, 180MA, 1008; Inductance:3.9µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:48MHz; DC Current Rating:180mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:NLV Series; Core Material:FerriteRoHS Compliant: Yes

INDUCTOR, WIRE-WOUND, 3.9UH, 180MA, 1008; Inductance:3.9µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:48MHz; DC Current Rating:180mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:NLV Series; Core Material:FerriteRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1732-2-ND 71-NLV25T-3R9J-PF NLV25T-3R9J-PF 89R9004 05X0445
Product Name Fixed Inductors SMD 3.9UH 180MA 2.1OHM Inductor and Choke Fixed Inductors Inductor, Wire-Wound, 3.9Uh, 180Ma, 1008, Full Reel; Inductance Tdk Inductor, Wire-Wound, 3.9Uh, 180Ma, 1008; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1620158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 100000 microH
View Details