TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLV25T-101J-EF

Description
100µH Unshielded Wirewound Inductor 60mA 21Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 60mA 21Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16452-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16452-1-ND
Fixed Inductors 445-16452-1-ND
100µH Unshielded Wirewound Inductor 60mA 21Ohm Max 1008 (2520 Metric)

100µH Unshielded Wirewound Inductor 60mA 21Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16452-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16452-6-ND
Fixed Inductors 445-16452-6-ND
100µH Unshielded Wirewound Inductor 60mA 21Ohm Max 1008 (2520 Metric)

100µH Unshielded Wirewound Inductor 60mA 21Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16452-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16452-2-ND
Fixed Inductors 445-16452-2-ND
100µH Unshielded Wirewound Inductor 60mA 21Ohm Max 1008 (2520 Metric)

100µH Unshielded Wirewound Inductor 60mA 21Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - NLV25T-101J-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV25T-101J-EF
Fixed Inductors NLV25T-101J-EF
FIXED IND 100UH 60MA 21 OHM SMD

FIXED IND 100UH 60MA 21 OHM SMD

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Nlv Series, 100 H, 5%, 1008 [2520 Metric], 12 Mhz, 21 Ohm Rohs Compliant Tdk - 31Y3258 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Nlv Series, 100 H, 5%, 1008 [2520 Metric], 12 Mhz, 21 Ohm Rohs Compliant Tdk
31Y3258
Surface Mount High Frequency Inductor, Nlv Series, 100 H, 5%, 1008 [2520 Metric], 12 Mhz, 21 Ohm Rohs Compliant Tdk 31Y3258
Surface Mount High Frequency Inductor, NLV Series, 100 H, 5%, 1008 [2520 Metric], 12 MHz, 21 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, NLV Series, 100 H, 5%, 1008 [2520 Metric], 12 MHz, 21 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16452-1-ND NLV25T-101J-EF 31Y3258
Product Name Fixed Inductors Fixed Inductors Surface Mount High Frequency Inductor, Nlv Series, 100 H, 5%, 1008 [2520 Metric], 12 Mhz, 21 Ohm Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-2176638-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details