TDK U.S.A. Corporation SMD 2.7UH 195MA 1.7OHM Inductor and Choke NLV25T-2R7J-PF

Description
FIXED IND 2.7UH 195MA 1.7OHM SMD Product overview: NLV25T-2R7J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 195MA, 1.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 195MA, 1.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-2R7J-PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.7UH 195MA 1.7OHM SMD Product overview: NLV25T-2R7J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 195MA, 1.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 195MA, 1.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-2R7J-PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.7UH 195MA 1.7OHM Inductor and Choke - 71-NLV25T-2R7J-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.7UH 195MA 1.7OHM Inductor and Choke
71-NLV25T-2R7J-PF
SMD 2.7UH 195MA 1.7OHM Inductor and Choke 71-NLV25T-2R7J-PF
FIXED IND 2.7UH 195MA 1.7OHM SMD Product overview: NLV25T-2R7J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 195MA, 1.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 195MA, 1.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-2R7J-PF can be used for catalog matching and distributor lookup.

FIXED IND 2.7UH 195MA 1.7OHM SMD Product overview: NLV25T-2R7J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 195MA, 1.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 195MA, 1.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-2R7J-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-1730-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1730-6-ND
Fixed Inductors 445-1730-6-ND
2.7µH Unshielded Wirewound Inductor 195mA 1.7Ohm Max 1008 (2520 Metric)

2.7µH Unshielded Wirewound Inductor 195mA 1.7Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1730-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1730-1-ND
Fixed Inductors 445-1730-1-ND
2.7µH Unshielded Wirewound Inductor 195mA 1.7Ohm Max 1008 (2520 Metric)

2.7µH Unshielded Wirewound Inductor 195mA 1.7Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1730-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1730-2-ND
Fixed Inductors 445-1730-2-ND
2.7µH Unshielded Wirewound Inductor 195mA 1.7Ohm Max 1008 (2520 Metric)

2.7µH Unshielded Wirewound Inductor 195mA 1.7Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - NLV25T-2R7J-PF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV25T-2R7J-PF
Fixed Inductors NLV25T-2R7J-PF
FIXED IND 2.7UH 195MA 1.7OHM SMD

FIXED IND 2.7UH 195MA 1.7OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLV25T-2R7J-PF 445-1730-6-ND NLV25T-2R7J-PF
Product Name SMD 2.7UH 195MA 1.7OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 2.7 microH 2.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N5 0402DC-6N5XJRW , 0402DC-6N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details