TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLV32T-560J-EF

Description
56µH Unshielded Wirewound Inductor 55mA 8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 55mA 8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16602-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16602-2-ND
Fixed Inductors 445-16602-2-ND
56µH Unshielded Wirewound Inductor 55mA 8Ohm Max 1210 (3225 Metric)

56µH Unshielded Wirewound Inductor 55mA 8Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16602-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16602-1-ND
Fixed Inductors 445-16602-1-ND
56µH Unshielded Wirewound Inductor 55mA 8Ohm Max 1210 (3225 Metric)

56µH Unshielded Wirewound Inductor 55mA 8Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16602-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16602-6-ND
Fixed Inductors 445-16602-6-ND
56µH Unshielded Wirewound Inductor 55mA 8Ohm Max 1210 (3225 Metric)

56µH Unshielded Wirewound Inductor 55mA 8Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Electrical Parts - NLV32T-560J-EF
1231742-NLV32T-560J-EF
Electrical Parts - NLV32T-560J-EF 1231742-NLV32T-560J-EF
Manufacturer: TDK Corporation Win Source Part Number: 1231742-NLV32T-560J- EF Series: NLV-EF Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: 1210 Current Rating: 55mA Shielding: Unshielded Inductance: 56μH Mounting: SMD Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 30 @ 2.52MHz Frequency - Self Resonant: 13MHz Test Frequency: 2.52MHz Size: 0.126" L x 0.098" W (3.20mm x 2.50mm) Family Name: NLV-EF Categories: Inductors, Coils, Chokes DC Resistance (DCR): 8 Ohm Max Manufacturer Homepage: www.tdk.com Manufacturer Package: 1210 Height - Seated (Maximum): 0.094" (2.40mm) Alternative Parts (Cross-Reference): NLV32T-560J-PFD; KL32560J; NL3225T560J; Introduction Date: July 26, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1231742-NLV32T-560J-EF
Series: NLV-EF
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: 1210
Current Rating: 55mA
Shielding: Unshielded
Inductance: 56μH
Mounting: SMD
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 30 @ 2.52MHz
Frequency - Self Resonant: 13MHz
Test Frequency: 2.52MHz
Size: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Family Name: NLV-EF
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 8 Ohm Max
Manufacturer Homepage: www.tdk.com
Manufacturer Package: 1210
Height - Seated (Maximum): 0.094" (2.40mm)
Alternative Parts (Cross-Reference): NLV32T-560J-PFD; KL32560J; NL3225T560J;
Introduction Date: July 26, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 56UH 55MA 8 OHM Inductor and Choke - 71-NLV32T-560J-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56UH 55MA 8 OHM Inductor and Choke
71-NLV32T-560J-EF
SMD 56UH 55MA 8 OHM Inductor and Choke 71-NLV32T-560J-EF
FIXED IND 56UH 55MA 8 OHM SMD Product overview: NLV32T-560J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 55MA, 8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 55MA, 8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-560J-EF can be used for catalog matching and distributor lookup.

FIXED IND 56UH 55MA 8 OHM SMD Product overview: NLV32T-560J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 55MA, 8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 55MA, 8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-560J-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 56Uh, 0.055A, 1210; Inductance Tdk - 15AC6808 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Uh, 0.055A, 1210; Inductance Tdk
15AC6808
Inductor, 56Uh, 0.055A, 1210; Inductance Tdk 15AC6808
INDUCTOR, 56UH, 0.055A, 1210; Inductance:56µH; Product Range:NLV32-EF Series; DC Current Rating:55mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:8ohm; Inductance Tolerance:± RoHS Compliant: Yes

INDUCTOR, 56UH, 0.055A, 1210; Inductance:56µH; Product Range:NLV32-EF Series; DC Current Rating:55mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:8ohm; Inductance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - NLV32T-560J-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-560J-EF
Fixed Inductors NLV32T-560J-EF
FIXED IND 56UH 55MA 8 OHM SMD

FIXED IND 56UH 55MA 8 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16602-2-ND 1231742-NLV32T-560J-EF 71-NLV32T-560J-EF 15AC6808 NLV32T-560J-EF
Product Name Fixed Inductors Electrical Parts - NLV32T-560J-EF SMD 56UH 55MA 8 OHM Inductor and Choke Inductor, 56Uh, 0.055A, 1210; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1678344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 55
View Details
Common Mode Chokes - 486-DKFP-C22C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details