Win Source Part Number: 1370607-NLV25T-3R9J-
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 60 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NLV-EFD
Product Status: Active
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008 (2520 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.075" (1.90mm)
REACH Status: REACH Affected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 3.9 µH
Current Rating (Amps): 180 mA
Shielding: Unshielded
DC Resistance (DCR): 2.1Ohm Max
Q @ Freq: 30 @ 7.96MHz
Frequency - Self Resonant: 48MHz
Inductance Frequency - Test: 7.96 MHz
3.9µH Unshielded Wirewound Inductor 180mA 2.1Ohm Max 1008 (2520 Metric)
FIXED IND 3.9UH 180MA 2.1 OHM
FIXED IND 3.9UH 180MA 2.1 OHM
FIXED IND 3.9UH 180MA 2.1OHM SMD Product overview: NLV25T-3R9J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 180MA, 2.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 180MA, 2.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-3R9J-EFD can be used for catalog matching and distributor lookup.
FIXED IND 3.9UH 180MA 2.1OHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1370607-NLV25T-3R9J-EFD | 445-NLV25T-3R9J-EFDTR-ND | 71-NLV25T-3R9J-EFD | NLV25T-3R9J-EFD |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 3.9UH 180MA 2.1OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite |
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |