TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLV25T-6R8J-EFD

Description
6.8µH Unshielded Wirewound Inductor 165mA 2.7Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 165mA 2.7Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16495-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16495-2-ND
Fixed Inductors 445-16495-2-ND
6.8µH Unshielded Wirewound Inductor 165mA 2.7Ohm Max 1008 (2520 Metric)

6.8µH Unshielded Wirewound Inductor 165mA 2.7Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16495-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16495-6-ND
Fixed Inductors 445-16495-6-ND
6.8µH Unshielded Wirewound Inductor 165mA 2.7Ohm Max 1008 (2520 Metric)

6.8µH Unshielded Wirewound Inductor 165mA 2.7Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16495-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16495-1-ND
Fixed Inductors 445-16495-1-ND
6.8µH Unshielded Wirewound Inductor 165mA 2.7Ohm Max 1008 (2520 Metric)

6.8µH Unshielded Wirewound Inductor 165mA 2.7Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 6.8Uh, 0.165A, 1008, Aec-Q200; Inductance Tdk - 15AC6700 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 0.165A, 1008, Aec-Q200; Inductance Tdk
15AC6700
Inductor, 6.8Uh, 0.165A, 1008, Aec-Q200; Inductance Tdk 15AC6700
INDUCTOR, 6.8UH, 0.165A, 1008, AEC-Q200; Inductance:6.8µH; Product Range:NLV25-EFD Series; DC Current Rating:165mA; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:2.7ohm; RoHS Compliant: Yes

INDUCTOR, 6.8UH, 0.165A, 1008, AEC-Q200; Inductance:6.8µH; Product Range:NLV25-EFD Series; DC Current Rating:165mA; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewound; DC Resistance Max:2.7ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16495-2-ND 15AC6700
Product Name Fixed Inductors Inductor, 6.8Uh, 0.165A, 1008, Aec-Q200; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Testing Frequency 10 kHz
View Details
Automotive 0.0036uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 5 (+/- %)
View Details
3.3mH 1.5A 440V Inductor and Choke - 839-DFKF-18-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers