18nH Unshielded Wirewound Inductor 450mA 180mOhm Max 1210 (3225 Metric)
18nH Unshielded Wirewound Inductor 450mA 180mOhm Max 1210 (3225 Metric)
18nH Unshielded Wirewound Inductor 450mA 180mOhm Max 1210 (3225 Metric)
FIXED IND 18NH 450MA 180MOHM SMD Product overview: NLV32T-018J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-018J-EFD can be used for catalog matching and distributor lookup.
FIXED IND 18NH 450MA 180MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-16531-2-ND | 71-NLV32T-018J-EFD | NLV32T-018J-EFD |
| Product Name | Fixed Inductors | SMD 450MA 180MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite |
| Configuration | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |