TDK U.S.A. Corporation Fixed Inductors NLV32T-221J-PF

Description
220µH Unshielded Wirewound Inductor 50mA 21Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 50mA 21Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1531-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1531-2-ND
Fixed Inductors 445-1531-2-ND
220µH Unshielded Wirewound Inductor 50mA 21Ohm Max 1210 (3225 Metric)

220µH Unshielded Wirewound Inductor 50mA 21Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1531-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1531-1-ND
Fixed Inductors 445-1531-1-ND
220µH Unshielded Wirewound Inductor 50mA 21Ohm Max 1210 (3225 Metric)

220µH Unshielded Wirewound Inductor 50mA 21Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1531-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1531-6-ND
Fixed Inductors 445-1531-6-ND
220µH Unshielded Wirewound Inductor 50mA 21Ohm Max 1210 (3225 Metric)

220µH Unshielded Wirewound Inductor 50mA 21Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 220UH 50MA 21 OHM Inductor and Choke - 71-NLV32T-221J-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220UH 50MA 21 OHM Inductor and Choke
71-NLV32T-221J-PF
SMD 220UH 50MA 21 OHM Inductor and Choke 71-NLV32T-221J-PF
FIXED IND 220UH 50MA 21 OHM SMD Product overview: NLV32T-221J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 50MA, 21 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 50MA, 21 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-221J-PF can be used for catalog matching and distributor lookup.

FIXED IND 220UH 50MA 21 OHM SMD Product overview: NLV32T-221J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 50MA, 21 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 50MA, 21 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-221J-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NLV32T-221J-PF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-221J-PF
Fixed Inductors NLV32T-221J-PF
FIXED IND 220UH 50MA 21 OHM SMD

FIXED IND 220UH 50MA 21 OHM SMD

Supplier's Site Datasheet
Signal Line Ind, 220Uh,50Ma,5%,7Mhz; Inductance Tdk - 89R9054 - Newark, An Avnet Company
Chicago, IL, United States
Signal Line Ind, 220Uh,50Ma,5%,7Mhz; Inductance Tdk
89R9054
Signal Line Ind, 220Uh,50Ma,5%,7Mhz; Inductance Tdk 89R9054
SIGNAL LINE IND, 220UH,50MA,5%,7MHz; Inductance:220µH; DC Resistance Max:21ohm; Self Resonant Frequency:7MHz; DC Current Rating:50mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLV Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

SIGNAL LINE IND, 220UH,50MA,5%,7MHz; Inductance:220µH; DC Resistance Max:21ohm; Self Resonant Frequency:7MHz; DC Current Rating:50mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLV Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet
Signal Line Ind, 220Uh,50Ma,5%,7Mhz, Full Reel; Inductance Tdk - 99R3663 - Newark, An Avnet Company
Chicago, IL, United States
Signal Line Ind, 220Uh,50Ma,5%,7Mhz, Full Reel; Inductance Tdk
99R3663
Signal Line Ind, 220Uh,50Ma,5%,7Mhz, Full Reel; Inductance Tdk 99R3663
SIGNAL LINE IND, 220UH,50MA,5%,7MHz, FULL REEL; Inductance:220µH; DC Resistance Max:21ohm; Self Resonant Frequency:7MHz; DC Current Rating:50mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLV Series RoHS Compliant: Yes

SIGNAL LINE IND, 220UH,50MA,5%,7MHz, FULL REEL; Inductance:220µH; DC Resistance Max:21ohm; Self Resonant Frequency:7MHz; DC Current Rating:50mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:NLV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1531-2-ND 71-NLV32T-221J-PF NLV32T-221J-PF 89R9054 99R3663
Product Name Fixed Inductors SMD 220UH 50MA 21 OHM Inductor and Choke Fixed Inductors Signal Line Ind, 220Uh,50Ma,5%,7Mhz; Inductance Tdk Signal Line Ind, 220Uh,50Ma,5%,7Mhz, Full Reel; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
CMT8100 Series Common Mode Inductors - CMT-8116 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 50000 to ? microH
View Details
2 suppliers