TDK Corporation SMD 270UH 45MA 28 OHM Inductor and Choke NLV32T-271J-PF

Description
FIXED IND 270UH 45MA 28 OHM SMD Product overview: NLV32T-271J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 45MA, 28 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 45MA, 28 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-271J-PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 270UH 45MA 28 OHM SMD Product overview: NLV32T-271J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 45MA, 28 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 45MA, 28 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-271J-PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 270UH 45MA 28 OHM Inductor and Choke - 71-NLV32T-271J-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270UH 45MA 28 OHM Inductor and Choke
71-NLV32T-271J-PF
SMD 270UH 45MA 28 OHM Inductor and Choke 71-NLV32T-271J-PF
FIXED IND 270UH 45MA 28 OHM SMD Product overview: NLV32T-271J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 45MA, 28 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 45MA, 28 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-271J-PF can be used for catalog matching and distributor lookup.

FIXED IND 270UH 45MA 28 OHM SMD Product overview: NLV32T-271J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 45MA, 28 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 45MA, 28 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-271J-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NLV32T-271J-PF
1083204-NLV32T-271J-PF
Fixed Inductors - NLV32T-271J-PF 1083204-NLV32T-271J-PF
Manufacturer: TDK Corporation Win Source Part Number: 1083204-NLV32T-271J- PF Packaging: Reel - TR Type: Wirewound Current Rating: 45mA Inductance: 270μH Height - Seated (Max): 0.094" (2.40mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 6MHz Frequency - Test: 796kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 28 Ohm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 1083204-NLV32T-271J-PF
Packaging: Reel - TR
Type: Wirewound
Current Rating: 45mA
Inductance: 270μH
Height - Seated (Max): 0.094" (2.40mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 6MHz
Frequency - Test: 796kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 28 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Fixed Inductors - NLV32T-271J-PF-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLV32T-271J-PF-ND
Fixed Inductors NLV32T-271J-PF-ND
270µH Unshielded Wirewound Inductor 45mA 28Ohm Max 1210 (3225 Metric)

270µH Unshielded Wirewound Inductor 45mA 28Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - NLV32T-271J-PF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-271J-PF
Fixed Inductors NLV32T-271J-PF
FIXED IND 270UH 45MA 28 OHM SMD

FIXED IND 270UH 45MA 28 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLV32T-271J-PF 1083204-NLV32T-271J-PF NLV32T-271J-PF-ND NLV32T-271J-PF
Product Name SMD 270UH 45MA 28 OHM Inductor and Choke Fixed Inductors - NLV32T-271J-PF Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 270 microH 270 microH 270 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J222SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 3631B470LT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
0.0092uH 250MHz 0.69A Inductor and Choke - 71-0302CS-9N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0092 microH
Inductance Tolerance 5 (+/- %)
View Details