TDK-Lambda Americas Inc., High Power Division SMD 150UH 65MA 15 OHM Inductor and Choke NLV32T-151J-EFD

Description
FIXED IND 150UH 65MA 15 OHM SMD Product overview: NLV32T-151J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 65MA, 15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 65MA, 15 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-151J-EFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150UH 65MA 15 OHM SMD Product overview: NLV32T-151J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 65MA, 15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 65MA, 15 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-151J-EFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150UH 65MA 15 OHM Inductor and Choke - 71-NLV32T-151J-EFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150UH 65MA 15 OHM Inductor and Choke
71-NLV32T-151J-EFD
SMD 150UH 65MA 15 OHM Inductor and Choke 71-NLV32T-151J-EFD
FIXED IND 150UH 65MA 15 OHM SMD Product overview: NLV32T-151J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 65MA, 15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 65MA, 15 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-151J-EFD can be used for catalog matching and distributor lookup.

FIXED IND 150UH 65MA 15 OHM SMD Product overview: NLV32T-151J-EFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 65MA, 15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 65MA, 15 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV32T-151J-EFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16559-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16559-2-ND
Fixed Inductors 445-16559-2-ND
150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric)

150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16559-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16559-1-ND
Fixed Inductors 445-16559-1-ND
150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric)

150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16559-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16559-6-ND
Fixed Inductors 445-16559-6-ND
150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric)

150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor, 150Uh, 0.065A, 1210, Aec-Q200; Inductance Tdk - 15AC6771 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 0.065A, 1210, Aec-Q200; Inductance Tdk
15AC6771
Inductor, 150Uh, 0.065A, 1210, Aec-Q200; Inductance Tdk 15AC6771
INDUCTOR, 150UH, 0.065A, 1210, AEC-Q200; Inductance:150µH; Product Range:NLV32-EFD Series; DC Current Rating:65mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:15ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 150UH, 0.065A, 1210, AEC-Q200; Inductance:150µH; Product Range:NLV32-EFD Series; DC Current Rating:65mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:15ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - NLV32T-151J-EFD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV32T-151J-EFD
Fixed Inductors NLV32T-151J-EFD
FIXED IND 150UH 65MA 15 OHM SMD

FIXED IND 150UH 65MA 15 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLV32T-151J-EFD 445-16559-2-ND 15AC6771 NLV32T-151J-EFD
Product Name SMD 150UH 65MA 15 OHM Inductor and Choke Fixed Inductors Inductor, 150Uh, 0.065A, 1210, Aec-Q200; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 150 microH 150 microH 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 1-2176782-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
Specs
Application RF Choke
View Details